Atkore International Channel Conduit/Cable Clamp PS 1100 2 1/2

Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 800 LB LOAD RATING 2-1/2 INCH TRADE SIZE THICKNESS 0.105 INCH
Datasheet
Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 800 LB LOAD RATING 2-1/2 INCH TRADE SIZE THICKNESS 0.105 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1100 2 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1100 2 1/2
Channel Conduit/Cable Clamp PS 1100 2 1/2
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 800 LB LOAD RATING 2-1/2 INCH TRADE SIZE THICKNESS 0.105 INCH
  • PIPE TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011 STAINLESS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2-PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 2-1/2 INCH TRADE SIZE
  • THICKNESS 0.105 INCH
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1100 2 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1100 2 1/2
Channel Conduit/Cable Clamp PS 1100 2 1/2
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.105 INCH STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2-1/2 INCH TRADE SIZE POWER-STRUT. BRAND WEIGHT 40 LB PER 100 PIECES PS1100 MODEL
  • GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.105 INCH STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 2-1/2 INCH TRADE SIZE
  • POWER-STRUT. BRAND
  • WEIGHT 40 LB PER 100 PIECES
  • PS1100 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1100 2 1/2 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1100 2 1/2
Channel Conduit/Cable Clamp PS 1100 2 1/2
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS 0.105 INCH STEEL CLAMP, STAINLESS STEEL FASTENER MATERIAL HOT DIP GALVANIZED FINISH TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2-1/2 INCH TRADE SIZE POWER-STRUT[R] BRAND WEIGHT 40 LB PER 100 PIECES PS1100 MODEL
  • GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS 0.105 INCH STEEL CLAMP, STAINLESS STEEL FASTENER MATERIAL
  • HOT DIP GALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 2-1/2 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • WEIGHT 40 LB PER 100 PIECES
  • PS1100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1100 2 1/2
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details
Conduit To Rod Clamp - B12C - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS BODY, SCREW
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 4180400FL - Pentair, Inc.
Specs
Hanger Type J-Hanger
Maximum Load 800 lbs (363 kg)
Pipe Size 4.00 inch (101.60 mm)
View Details