Atkore International Pipe Hanger J1260N EG

Description
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 600 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 600 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 236 LB PER 100 PIECES
Datasheet
Description
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 600 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 600 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 236 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - J1260N EG - Atkore International
Harvey, IL, USA
Pipe Hanger
J1260N EG
Pipe Hanger J1260N EG
J, ROD MOUNT TYPE ASTM A36/A575/A576/A635/A 1011 GRADE 33 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 600 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 300 DEG F TEMPERATURE RATING 600 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE UNISTRUT[T] BRAND WEIGHT 236 LB PER 100 PIECES
  • J, ROD MOUNT TYPE
  • ASTM A36/A575/A576/A635/A1011 GRADE 33 STAINLESS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 6 INCH MIN. PIPE SIZE
  • 6 INCH MAX. PIPE SIZE
  • 600 LOAD RATING IN LB
  • HOT ROLLED PICKLED OILED PROCESS
  • 300 DEG F TEMPERATURE RATING
  • 600 LB LOAD RATING
  • 3/4 INCH HANGER MOUNTING SIZE
  • UNISTRUT[T] BRAND
  • WEIGHT 236 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number J1260N EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - H2WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details