Atkore International Channel Conduit/Cable Clamp 010T014 ZD

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.06 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT WEIGHT 14 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.06 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT WEIGHT 14 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - 010T014 ZD - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
010T014 ZD
Channel Conduit/Cable Clamp 010T014 ZD
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.06 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT WEIGHT 14 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • PERMA-GOLD[T] FINISH
  • 1.06 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 1/2 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT
  • WEIGHT 14 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number 010T014 ZD
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Tru-Balance 1200E Insulated Saddles - 1200E-4.0-2.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 4.00 inch (101.60 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Conduit Clamp - P1212 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
View Details