AAEON Electronics, Inc. GENE-9310

Description
3.5” SubCompact Board With Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Main Feature Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Up To 2.16 GHz Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Max. 2 GB Gigabit Ethernet x 1 CRT, 24-bit Dual-channel LVDS LCD AC97 2.3 Codec 2CH Audio EIDE x 1, SATA 1.5Gb/s x 2, CompactFlash™ x 1 8-bit Digital I/O, USB x 4, COM x 2 Flexible Expansion: Mini-PCI Socket And ECX Proprietary Expansion Connector +12V Only Operation Optional Extension Board Supports: 24-bit Dual-channel LVDS or DVI, USB x 1, SATA 1.5Gb/s x 2 (Support RAID 0 & RAID 1) or PCI-E [x 1] x 1, COM x 4, LPC x 1 & PCI x 1 Signals Application Elevator Display Systems Portable devices Portable POS Building/ Factory Automation Compact Information System Medical Equipment Panel PC
Description
3.5” SubCompact Board With Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Main Feature Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Up To 2.16 GHz Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Max. 2 GB Gigabit Ethernet x 1 CRT, 24-bit Dual-channel LVDS LCD AC97 2.3 Codec 2CH Audio EIDE x 1, SATA 1.5Gb/s x 2, CompactFlash™ x 1 8-bit Digital I/O, USB x 4, COM x 2 Flexible Expansion: Mini-PCI Socket And ECX Proprietary Expansion Connector +12V Only Operation Optional Extension Board Supports: 24-bit Dual-channel LVDS or DVI, USB x 1, SATA 1.5Gb/s x 2 (Support RAID 0 & RAID 1) or PCI-E [x 1] x 1, COM x 4, LPC x 1 & PCI x 1 Signals Application Elevator Display Systems Portable devices Portable POS Building/ Factory Automation Compact Information System Medical Equipment Panel PC

Suppliers

Company
Product
Description
Supplier Links
 - GENE-9310 - AAEON Electronics, Inc.
Orange, CA, United States
3.5” SubCompact Board With Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Main Feature Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Up To 2.16 GHz Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Max. 2 GB Gigabit Ethernet x 1 CRT, 24-bit Dual-channel LVDS LCD AC97 2.3 Codec 2CH Audio EIDE x 1, SATA 1.5Gb/s x 2, CompactFlash™ x 1 8-bit Digital I/O, USB x 4, COM x 2 Flexible Expansion: Mini-PCI Socket And ECX Proprietary Expansion Connector +12V Only Operation Optional Extension Board Supports: 24-bit Dual-channel LVDS or DVI, USB x 1, SATA 1.5Gb/s x 2 (Support RAID 0 & RAID 1) or PCI-E [x 1] x 1, COM x 4, LPC x 1 & PCI x 1 Signals Application Elevator Display Systems Portable devices Portable POS Building/ Factory Automation Compact Information System Medical Equipment Panel PC

3.5” SubCompact Board With Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors
Main Feature

  • Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Up To 2.16 GHz
  • Intel® 945GME + ICH7M
  • SODIMM DDR2 400/533/667 Max. 2 GB
  • Gigabit Ethernet x 1
  • CRT, 24-bit Dual-channel LVDS LCD
  • AC97 2.3 Codec 2CH Audio
  • EIDE x 1, SATA 1.5Gb/s x 2, CompactFlash™ x 1
  • 8-bit Digital I/O, USB x 4, COM x 2
  • Flexible Expansion: Mini-PCI Socket And ECX Proprietary Expansion Connector
  • +12V Only Operation
  • Optional Extension Board Supports: 24-bit Dual-channel LVDS or DVI, USB x 1, SATA 1.5Gb/s x 2 (Support RAID 0 & RAID 1) or PCI-E [x 1] x 1, COM x 4, LPC x 1 & PCI x 1 Signals

Application

  • Elevator Display Systems
  • Portable devices
  • Portable POS
  • Building/ Factory Automation
  • Compact Information System
  • Medical Equipment
  • Panel PC
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category CPU Cards and Modules
Product Number GENE-9310
Unlock Full Specs
to access all available technical data

Similar Products