Aaeon Systems Inc. 1U Intel Pentium M/ Celeron M Network Appliance With 8 LAN & PCI Expansion Slots FWS-7300

Description
The FWS-7300 features 8 LAN & PCI expansion slots and is well suited for entry-level IDS/IPS, firewall, anti-virus gateway, and Unified Threat Management (UTM) applications. The condensed 1U FWS-7300 adopts the Intel® Pentium® M/ Celeron® M processor (up to 2.1 GHz - BGA/ socket co-lay), and two 200-pin DDRII 400 SODIMM system memory (up to 2 GB). The Intel® 910GMLE + Intel® 82801FBM (ICH6M) chipset replaces the Intel® 852GM giving it higher performance at a lower cost. The FWS-7300 deploys an Intel 82574 PCI-Eã€"x1〕10/100/ 1000Base-TX chip that features two RJ-45 ports and an Intel 82541/82551 co-lay chip allowing four RJ-45 ports with 2-port bypass functions. In addition, this model is equiped with one ATA 100 and DOM (up to 2GB support) CD-ROM ATAPI devices, two SATA I, and one Type II CompactFlash slot for OS and application updates. The storage can be easily accessed and replaced through a simple removable cover on the rear panel. Applications Firewall Load balancing Bandwidth manager Network Access Control Web filter Anti-spam/virus Features 1U 8 LAN Ports Network Appliance Intel Pentium M/ Celeron M 90nm Processor, (BGA/Socket Co-Lay) 200-Pin Dual-Channel DDR2 400 SODIMM Up To 2 GB Intel 910GMLE Integrated Graphics Accelerator Optional 10/100/1000Base-TX Ethernet x 8 (2-Port Bypass Function) Ultra ATA 100 And DOM Up To 2 GB x 1, SATA 1.5Gb/s x 2 CompactFlash Type 2 x 1 150W Power With Auto Range Input USB2.0 x 6 (Pin Header x 4 And Type A Connector x 2) Parallel LCM With Keypad And USB2.0 x 2 On The Front Panel RS-232 Console x 2 (Front Panel x 1, Pin Header x 1) Watchdog Function 1~255 Sec. Internal 3.5" Disk Drive Bay x 1
Description
The FWS-7300 features 8 LAN & PCI expansion slots and is well suited for entry-level IDS/IPS, firewall, anti-virus gateway, and Unified Threat Management (UTM) applications. The condensed 1U FWS-7300 adopts the Intel® Pentium® M/ Celeron® M processor (up to 2.1 GHz - BGA/ socket co-lay), and two 200-pin DDRII 400 SODIMM system memory (up to 2 GB). The Intel® 910GMLE + Intel® 82801FBM (ICH6M) chipset replaces the Intel® 852GM giving it higher performance at a lower cost. The FWS-7300 deploys an Intel 82574 PCI-Eã€"x1〕10/100/ 1000Base-TX chip that features two RJ-45 ports and an Intel 82541/82551 co-lay chip allowing four RJ-45 ports with 2-port bypass functions. In addition, this model is equiped with one ATA 100 and DOM (up to 2GB support) CD-ROM ATAPI devices, two SATA I, and one Type II CompactFlash slot for OS and application updates. The storage can be easily accessed and replaced through a simple removable cover on the rear panel. Applications Firewall Load balancing Bandwidth manager Network Access Control Web filter Anti-spam/virus Features 1U 8 LAN Ports Network Appliance Intel Pentium M/ Celeron M 90nm Processor, (BGA/Socket Co-Lay) 200-Pin Dual-Channel DDR2 400 SODIMM Up To 2 GB Intel 910GMLE Integrated Graphics Accelerator Optional 10/100/1000Base-TX Ethernet x 8 (2-Port Bypass Function) Ultra ATA 100 And DOM Up To 2 GB x 1, SATA 1.5Gb/s x 2 CompactFlash Type 2 x 1 150W Power With Auto Range Input USB2.0 x 6 (Pin Header x 4 And Type A Connector x 2) Parallel LCM With Keypad And USB2.0 x 2 On The Front Panel RS-232 Console x 2 (Front Panel x 1, Pin Header x 1) Watchdog Function 1~255 Sec. Internal 3.5" Disk Drive Bay x 1

Suppliers

Company
Product
Description
Supplier Links
1U Intel Pentium M/ Celeron M Network Appliance With 8 LAN & PCI Expansion Slots - FWS-7300 - Aaeon Systems Inc.
Brea, CA, USA
1U Intel Pentium M/ Celeron M Network Appliance With 8 LAN & PCI Expansion Slots
FWS-7300
1U Intel Pentium M/ Celeron M Network Appliance With 8 LAN & PCI Expansion Slots FWS-7300
The FWS-7300 features 8 LAN & PCI expansion slots and is well suited for entry-level IDS/IPS, firewall, anti-virus gateway, and Unified Threat Management (UTM) applications. The condensed 1U FWS-7300 adopts the Intel® Pentium® M/ Celeron® M processor (up to 2.1 GHz - BGA/ socket co-lay), and two 200-pin DDRII 400 SODIMM system memory (up to 2 GB). The Intel® 910GMLE + Intel® 82801FBM (ICH6M) chipset replaces the Intel® 852GM giving it higher performance at a lower cost. The FWS-7300 deploys an Intel 82574 PCI-Eã€"x1〕10/100/ 1000Base-TX chip that features two RJ-45 ports and an Intel 82541/82551 co-lay chip allowing four RJ-45 ports with 2-port bypass functions. In addition, this model is equiped with one ATA 100 and DOM (up to 2GB support) CD-ROM ATAPI devices, two SATA I, and one Type II CompactFlash slot for OS and application updates. The storage can be easily accessed and replaced through a simple removable cover on the rear panel. Applications Firewall Load balancing Bandwidth manager Network Access Control Web filter Anti-spam/virus Features 1U 8 LAN Ports Network Appliance Intel Pentium M/ Celeron M 90nm Processor, (BGA/Socket Co-Lay) 200-Pin Dual-Channel DDR2 400 SODIMM Up To 2 GB Intel 910GMLE Integrated Graphics Accelerator Optional 10/100/1000Base-TX Ethernet x 8 (2-Port Bypass Function) Ultra ATA 100 And DOM Up To 2 GB x 1, SATA 1.5Gb/s x 2 CompactFlash Type 2 x 1 150W Power With Auto Range Input USB2.0 x 6 (Pin Header x 4 And Type A Connector x 2) Parallel LCM With Keypad And USB2.0 x 2 On The Front Panel RS-232 Console x 2 (Front Panel x 1, Pin Header x 1) Watchdog Function 1~255 Sec. Internal 3.5" Disk Drive Bay x 1

The FWS-7300 features 8 LAN & PCI expansion slots and is well suited for entry-level IDS/IPS, firewall, anti-virus gateway, and Unified Threat Management (UTM) applications.

The condensed 1U FWS-7300 adopts the Intel® Pentium® M/ Celeron® M processor (up to 2.1 GHz - BGA/ socket co-lay), and two 200-pin DDRII 400 SODIMM system memory (up to 2 GB). The Intel® 910GMLE + Intel® 82801FBM (ICH6M) chipset replaces the Intel® 852GM giving it higher performance at a lower cost.
The FWS-7300 deploys an Intel 82574 PCI-Eã€"x1〕10/100/1000Base-TX chip that features two RJ-45 ports and an Intel 82541/82551 co-lay chip allowing four RJ-45 ports with 2-port bypass functions. In addition, this model is equiped with one ATA 100 and DOM (up to 2GB support) CD-ROM ATAPI devices, two SATA I, and one Type II CompactFlash slot for OS and application updates. The storage can be easily accessed and replaced through a simple removable cover on the rear panel.

Applications

  • Firewall

  • Load balancing

  • Bandwidth manager

  • Network Access Control

  • Web filter

  • Anti-spam/virus

Features

  • 1U 8 LAN Ports Network Appliance

  • Intel Pentium M/ Celeron M 90nm Processor, (BGA/Socket Co-Lay)

  • 200-Pin Dual-Channel DDR2 400 SODIMM Up To 2 GB

  • Intel 910GMLE Integrated Graphics Accelerator

  • Optional 10/100/1000Base-TX Ethernet x 8 (2-Port Bypass Function)

  • Ultra ATA 100 And DOM Up To 2 GB x 1, SATA 1.5Gb/s x 2

  • CompactFlash Type 2 x 1

  • 150W Power With Auto Range Input

  • USB2.0 x 6 (Pin Header x 4 And Type A Connector x 2)

  • Parallel LCM With Keypad And USB2.0 x 2 On The Front Panel

  • RS-232 Console x 2 (Front Panel x 1, Pin Header x 1)

  • Watchdog Function 1~255 Sec.

  • Internal 3.5" Disk Drive Bay x 1
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Network Appliances
Product Number FWS-7300
Product Name 1U Intel Pentium M/ Celeron M Network Appliance With 8 LAN & PCI Expansion Slots
Unlock Full Specs
to access all available technical data

Similar Products