AAEON Electronics, Inc. COM-U15 A2.0

Description
COM Express CPU Module With Onboard Intel® Atom™ Z530/Z510 Processors Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Main Feature Onboard Intel® Atom™ Z530/Z510 Processors Intel® System Controller Hub US15W SODIMM DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet Up to 24-bit LVDS LCD, SDVO High Definition Audio Interface PATA SSD (Up To 4GB) x 1 Or SATA 3.0Gb/s x 1 Or PATA x 1 USB2.0 x 8 PCI-Express [x1] x 1 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0
Description
COM Express CPU Module With Onboard Intel® Atom™ Z530/Z510 Processors Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Main Feature Onboard Intel® Atom™ Z530/Z510 Processors Intel® System Controller Hub US15W SODIMM DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet Up to 24-bit LVDS LCD, SDVO High Definition Audio Interface PATA SSD (Up To 4GB) x 1 Or SATA 3.0Gb/s x 1 Or PATA x 1 USB2.0 x 8 PCI-Express [x1] x 1 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0

Suppliers

Company
Product
Description
Supplier Links
COM Express CPU Module With Onboard Intel® Atom™ Z530/Z510 Processors Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Main Feature Onboard Intel® Atom™ Z530/Z510 Processors Intel® System Controller Hub US15W SODIMM DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet Up to 24-bit LVDS LCD, SDVO High Definition Audio Interface PATA SSD (Up To 4GB) x 1 Or SATA 3.0Gb/s x 1 Or PATA x 1 USB2.0 x 8 PCI-Express [x1] x 1 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type 2 Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0

COM Express CPU Module With Onboard Intel® Atom™ Z530/Z510 Processors
Application

  • Healthcare
  • Retail & Advertising
  • Test & Measurement
  • Gaming & Entertainment
  • Industrial Automation
  • Security
  • Defense & Government
  • Digital Signage

Main Feature

  • Onboard Intel® Atom™ Z530/Z510 Processors
  • Intel® System Controller Hub US15W
  • SODIMM DDR2 400/533 Memory, Max. 2 GB
  • Gigabit Ethernet
  • Up to 24-bit LVDS LCD, SDVO
  • High Definition Audio Interface
  • PATA SSD (Up To 4GB) x 1 Or SATA 3.0Gb/s x 1 Or PATA x 1
  • USB2.0 x 8
  • PCI-Express [x1] x 1
  • Wide DC Input Range, +8.5V To +19V (Optional)
  • COM Express Pin-out Type 2
  • Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category CPU Cards and Modules
Product Number COM-U15 A2.0
Unlock Full Specs
to access all available technical data

Similar Products