AAEON Electronics, Inc. COM-945

Description
COM Express CPU Module with Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (Socket-M Based) Processors Main Feature Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (Socket-M Based) Processors Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Memory, Max. 2 GB Gigabit Ethernet CRT, 18-bit Dual-channel LVDS LCD, SDVO High Definition Audio Interface PATA x 1, SATA 1.5Gb/s x 2 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 3 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0 Application Healthcare Retail and Advertising Test and Measurement Gaming and Entertainment Industrial Automation Security Defense and Government Digital Signage
Description
COM Express CPU Module with Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (Socket-M Based) Processors Main Feature Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (Socket-M Based) Processors Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Memory, Max. 2 GB Gigabit Ethernet CRT, 18-bit Dual-channel LVDS LCD, SDVO High Definition Audio Interface PATA x 1, SATA 1.5Gb/s x 2 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 3 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0 Application Healthcare Retail and Advertising Test and Measurement Gaming and Entertainment Industrial Automation Security Defense and Government Digital Signage

Suppliers

Company
Product
Description
Supplier Links
 - COM-945 - AAEON Electronics, Inc.
Orange, CA, United States
COM Express CPU Module with Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (Socket-M Based) Processors Main Feature Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (Socket-M Based) Processors Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Memory, Max. 2 GB Gigabit Ethernet CRT, 18-bit Dual-channel LVDS LCD, SDVO High Definition Audio Interface PATA x 1, SATA 1.5Gb/s x 2 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 3 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0 Application Healthcare Retail and Advertising Test and Measurement Gaming and Entertainment Industrial Automation Security Defense and Government Digital Signage

COM Express CPU Module with Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (Socket-M Based) Processors
Main Feature

  • Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (Socket-M Based) Processors
  • Intel® 945GME + ICH7M
  • SODIMM DDR2 400/533/667 Memory, Max. 2 GB
  • Gigabit Ethernet
  • CRT, 18-bit Dual-channel LVDS LCD, SDVO
  • High Definition Audio Interface
  • PATA x 1, SATA 1.5Gb/s x 2
  • USB2.0 x 8
  • PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 3
  • Wide DC Input Range, +8.5V To +19V (Optional)
  • COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0

Application

  • Healthcare
  • Retail and Advertising
  • Test and Measurement
  • Gaming and Entertainment
  • Industrial Automation
  • Security
  • Defense and Government
  • Digital Signage
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category CPU Cards and Modules
Product Number COM-945
Unlock Full Specs
to access all available technical data

Similar Products