Indocomp Systems, Inc. IND-PM855F Pentium® M PICMG INDUSTRIAL CPU BOARD

Description
Features Full-size PICMG Bus Compatible Single Board Supports Socket-478 Intel Pentium-M Processors Two 184-pin DIMM memory, suport DDR266 SDRAM up to 2GB Integrated graphics, support CRT, digital video out & LVDS LCD Intel® 855GME chipset include Graphic Memory Controller Hub, I/O controller Hub 4, and Firmware Hub LAN1, Intel 82562EM 10/100 Mbps Ethernet LAN2, Intel 82541GI (1Gb) Support Wake-on-LAN with ATX power x1CompactFlash socket x4 USB2.0 ports, IrDA, Floppy, Parallel, K/B & Mouse ports One RS-232, one RS-232/422/485 selectable serial ports Two enhanced IDE connectors, supports UDMA 33/66/100 devices One EPCI expansion bus 16-level Programmable watchdog timer built-in ICH4 Phoenix-AWARD FLASH BIOS Power requirements : AT/ATX power,+5V@2.8A, +12V@1.93A Size (13.33" x 4.8") 338mm x 122mm Operating Temp 0-60° C , 10-90%RH, non-condensing The IND-PM855F is a highly integrated industrial single board computer (SBC) for Intel Pentium M and Intel Celron M processors and associated microarchitechitectu re. It is integrated with Intel 855GME memory controller hub, 400MHz system bus with DDR333 memory, graphic visual controller, I/O controller hub 4, and dual LANs up to 1Gigabits ethernet. The IND-PM855F delivers the performance and high scalability required for today's cutting-edge embeded computing applications. The IND-PM855F provides on-board Dual 10/100 Mbps LAN, integrated with Intel 82562ET 10/100 Mbps and Intel 82540EM 10/100/1Gigabits Ethernet controller. With embedded graphic controller, it support full VGAcompability and LVDS LCD. This board equipped with four USB ports supporting up to 127 USB devices. The serial ports provide RS-232/RS-422/RS-485 jumper selectable. The IND-PM855F on-board CompactFlash socket that uses supports Type I/II cards up to 512MByte and 8G Byte Flash Disk device on BIOS socket provided. The Phoenix-Award BIOS with 2MB Flash in Firmware Hub support PnP, APM, Multi boot, DMI, and ACPI, meet various requirements of the most advanced industrial environment.
Description
Features Full-size PICMG Bus Compatible Single Board Supports Socket-478 Intel Pentium-M Processors Two 184-pin DIMM memory, suport DDR266 SDRAM up to 2GB Integrated graphics, support CRT, digital video out & LVDS LCD Intel® 855GME chipset include Graphic Memory Controller Hub, I/O controller Hub 4, and Firmware Hub LAN1, Intel 82562EM 10/100 Mbps Ethernet LAN2, Intel 82541GI (1Gb) Support Wake-on-LAN with ATX power x1CompactFlash socket x4 USB2.0 ports, IrDA, Floppy, Parallel, K/B & Mouse ports One RS-232, one RS-232/422/485 selectable serial ports Two enhanced IDE connectors, supports UDMA 33/66/100 devices One EPCI expansion bus 16-level Programmable watchdog timer built-in ICH4 Phoenix-AWARD FLASH BIOS Power requirements : AT/ATX power,+5V@2.8A, +12V@1.93A Size (13.33" x 4.8") 338mm x 122mm Operating Temp 0-60° C , 10-90%RH, non-condensing The IND-PM855F is a highly integrated industrial single board computer (SBC) for Intel Pentium M and Intel Celron M processors and associated microarchitechitectu re. It is integrated with Intel 855GME memory controller hub, 400MHz system bus with DDR333 memory, graphic visual controller, I/O controller hub 4, and dual LANs up to 1Gigabits ethernet. The IND-PM855F delivers the performance and high scalability required for today's cutting-edge embeded computing applications. The IND-PM855F provides on-board Dual 10/100 Mbps LAN, integrated with Intel 82562ET 10/100 Mbps and Intel 82540EM 10/100/1Gigabits Ethernet controller. With embedded graphic controller, it support full VGAcompability and LVDS LCD. This board equipped with four USB ports supporting up to 127 USB devices. The serial ports provide RS-232/RS-422/RS-485 jumper selectable. The IND-PM855F on-board CompactFlash socket that uses supports Type I/II cards up to 512MByte and 8G Byte Flash Disk device on BIOS socket provided. The Phoenix-Award BIOS with 2MB Flash in Firmware Hub support PnP, APM, Multi boot, DMI, and ACPI, meet various requirements of the most advanced industrial environment.

Suppliers

Company
Product
Description
Supplier Links
IND-PM855F Pentium® M PICMG INDUSTRIAL CPU BOARD -  - Indocomp Systems, Inc.
Metamora, MI, USA
IND-PM855F Pentium® M PICMG INDUSTRIAL CPU BOARD
IND-PM855F Pentium® M PICMG INDUSTRIAL CPU BOARD
Features Full-size PICMG Bus Compatible Single Board Supports Socket-478 Intel Pentium-M Processors Two 184-pin DIMM memory, suport DDR266 SDRAM up to 2GB Integrated graphics, support CRT, digital video out & LVDS LCD Intel® 855GME chipset include Graphic Memory Controller Hub, I/O controller Hub 4, and Firmware Hub LAN1, Intel 82562EM 10/100 Mbps Ethernet LAN2, Intel 82541GI (1Gb) Support Wake-on-LAN with ATX power x1CompactFlash socket x4 USB2.0 ports, IrDA, Floppy, Parallel, K/B & Mouse ports One RS-232, one RS-232/422/485 selectable serial ports Two enhanced IDE connectors, supports UDMA 33/66/100 devices One EPCI expansion bus 16-level Programmable watchdog timer built-in ICH4 Phoenix-AWARD FLASH BIOS Power requirements : AT/ATX power,+5V@2.8A, +12V@1.93A Size (13.33" x 4.8") 338mm x 122mm Operating Temp 0-60° C , 10-90%RH, non-condensing The IND-PM855F is a highly integrated industrial single board computer (SBC) for Intel Pentium M and Intel Celron M processors and associated microarchitechitectu re. It is integrated with Intel 855GME memory controller hub, 400MHz system bus with DDR333 memory, graphic visual controller, I/O controller hub 4, and dual LANs up to 1Gigabits ethernet. The IND-PM855F delivers the performance and high scalability required for today's cutting-edge embeded computing applications. The IND-PM855F provides on-board Dual 10/100 Mbps LAN, integrated with Intel 82562ET 10/100 Mbps and Intel 82540EM 10/100/1Gigabits Ethernet controller. With embedded graphic controller, it support full VGAcompability and LVDS LCD. This board equipped with four USB ports supporting up to 127 USB devices. The serial ports provide RS-232/RS-422/RS-485 jumper selectable. The IND-PM855F on-board CompactFlash socket that uses supports Type I/II cards up to 512MByte and 8G Byte Flash Disk device on BIOS socket provided. The Phoenix-Award BIOS with 2MB Flash in Firmware Hub support PnP, APM, Multi boot, DMI, and ACPI, meet various requirements of the most advanced industrial environment.

Features
Full-size PICMG Bus Compatible Single Board
Supports Socket-478 Intel Pentium-M Processors
Two 184-pin DIMM memory, suport DDR266 SDRAM up to 2GB
Integrated graphics, support CRT, digital video out & LVDS LCD
Intel® 855GME chipset include Graphic Memory Controller Hub, I/O controller Hub 4, and Firmware Hub
LAN1, Intel 82562EM 10/100 Mbps Ethernet LAN2, Intel 82541GI (1Gb) Support Wake-on-LAN with ATX power
x1CompactFlash socket
x4 USB2.0 ports, IrDA, Floppy, Parallel, K/B & Mouse ports
One RS-232, one RS-232/422/485 selectable serial ports
Two enhanced IDE connectors, supports UDMA 33/66/100 devices
One EPCI expansion bus
16-level Programmable watchdog timer built-in ICH4
Phoenix-AWARD FLASH BIOS
Power requirements : AT/ATX power,+5V@2.8A, +12V@1.93A
Size (13.33" x 4.8") 338mm x 122mm
Operating Temp 0-60° C , 10-90%RH, non-condensing
The IND-PM855F is a highly integrated industrial single board computer (SBC) for Intel Pentium M and Intel Celron M processors and associated microarchitechitecture. It is integrated with Intel 855GME memory controller hub, 400MHz system bus with DDR333 memory, graphic visual controller, I/O controller hub 4, and dual LANs up to 1Gigabits ethernet. The IND-PM855F delivers the performance and high scalability required for today's cutting-edge embeded computing applications.

The IND-PM855F provides on-board Dual 10/100 Mbps LAN, integrated with Intel 82562ET 10/100 Mbps and Intel 82540EM 10/100/1Gigabits Ethernet controller. With embedded graphic controller, it support full VGAcompability and LVDS LCD. This board equipped with four USB ports supporting up to 127 USB devices. The serial ports provide RS-232/RS-422/RS-485 jumper selectable.

The IND-PM855F on-board CompactFlash socket that uses supports Type I/II cards up to 512MByte and 8G Byte Flash Disk device on BIOS socket provided. The Phoenix-Award BIOS with 2MB Flash in Firmware Hub support PnP, APM, Multi boot, DMI, and ACPI, meet various requirements of the most advanced industrial environment.

Supplier's Site

Technical Specifications

  Indocomp Systems, Inc.
Product Category CPU Cards and Modules
Product Name IND-PM855F Pentium® M PICMG INDUSTRIAL CPU BOARD
Unlock Full Specs
to access all available technical data

Similar Products