AAEON Electronics, Inc. BP-208SG-P4

Description
Wallmount, PICMG, 8-Slot Backplane, 4 PCI, 3 ISA, Single Segment Main Feature Master: PICMG PICMG: 2 PCI: 4 ISA:3 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 10.4" x 8.6"(264mm x 219mm)
Description
Wallmount, PICMG, 8-Slot Backplane, 4 PCI, 3 ISA, Single Segment Main Feature Master: PICMG PICMG: 2 PCI: 4 ISA:3 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 10.4" x 8.6"(264mm x 219mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, PICMG, 8-Slot Backplane, 4 PCI, 3 ISA, Single Segment Main Feature Master: PICMG PICMG: 2 PCI: 4 ISA:3 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 10.4" x 8.6"(264mm x 219mm)

Wallmount, PICMG, 8-Slot Backplane, 4 PCI, 3 ISA, Single Segment
Main Feature

  • Master: PICMG
  • PICMG: 2
  • PCI: 4
  • ISA:3
  • System: Single
  • Fan Connector: 2
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • AT Power Connector: 1
  • Dimension: 10.4" x 8.6"(264mm x 219mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-208SG-P4
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Form Factor ATX
Power Connectors AT; ATX
Unlock Full Specs
to access all available technical data

Similar Products

6-slot Butterfly BP for 2U chassis - PCE-5B06V-04A1E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
PICMG 1.0 Industrial Backplane - PBP-06P464 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Board Function Passive Backplane
Bus / Standard PCI
Power Connectors AT; ATX
View Details
Backplane with 4, 8, 12, 18 Positions for I/O Module of System - R-BUS - Gefran
Specs
Board Function Passive Backplane
Certifications and Approvals RoHS; CE
Bus / Standard Parallel Bus
View Details
VITA Backplane -  - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Board Function Passive Backplane
Bus / Standard VITA
Form Factor 3U x 160mm (A-Size)
View Details