AAEON Electronics, Inc. BP-206VG-P2

Description
Rackmount, PICMG, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment Main Feature Master: PICMG PICMG: 1 PCI: 2 ISA: 3 System: Single/ Vertical ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 9.8" x 3.1" (250mm x 80mm)
Description
Rackmount, PICMG, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment Main Feature Master: PICMG PICMG: 1 PCI: 2 ISA: 3 System: Single/ Vertical ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 9.8" x 3.1" (250mm x 80mm)

Suppliers

Company
Product
Description
Supplier Links
Rackmount, PICMG, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment Main Feature Master: PICMG PICMG: 1 PCI: 2 ISA: 3 System: Single/ Vertical ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 9.8" x 3.1" (250mm x 80mm)

Rackmount, PICMG, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment
Main Feature

  • Master: PICMG
  • PICMG: 1
  • PCI: 2
  • ISA: 3
  • System: Single/ Vertical
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • AT Power Connector: 1
  • Dimension: 9.8" x 3.1" (250mm x 80mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-206VG-P2
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Form Factor ATX
Power Connectors AT; ATX
Unlock Full Specs
to access all available technical data

Similar Products

13-slot BP for 14-slot chassis - PCE-5B13-03A1E - Advantech
Specs
Board Function Passive Backplane
View Details
J2 Monolithic VME64 Backplane - LW - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Board Function Active Backplane
Bus / Standard VME64
Form Factor 6U x 340 (C-Size)
View Details
 - BP-205SP-P4 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard PCI
Form Factor ATX
View Details
Backplane with 4, 8, 12, 18 Positions for I/O Module of System - R-BUS - Gefran
Specs
Board Function Passive Backplane
Certifications and Approvals RoHS; CE
Bus / Standard Parallel Bus
View Details