AAEON Electronics, Inc. BP-206SS-P4-A11

Description
Wallmount, PCISA, 6-slot Backplane, 4 PCI, 3 PCISA, Single Segment Main Feature Master: PCISA PCISA: 3 PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4" (134mm x 188mm)
Description
Wallmount, PCISA, 6-slot Backplane, 4 PCI, 3 PCISA, Single Segment Main Feature Master: PCISA PCISA: 3 PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4" (134mm x 188mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, PCISA, 6-slot Backplane, 4 PCI, 3 PCISA, Single Segment Main Feature Master: PCISA PCISA: 3 PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4" (134mm x 188mm)

Wallmount, PCISA, 6-slot Backplane, 4 PCI, 3 PCISA, Single Segment
Main Feature

  • Master: PCISA
  • PCISA: 3
  • PCI: 4
  • System: Single
  • Fan Connector: 2
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • Dimension: 5.3" x 7.4" (134mm x 188mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-206SS-P4-A11
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

14-slot 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Backplanes - PCA-6114P4-0C2E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
NEXCOM USA
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Power Connectors ATX
View Details
5 SLOT ISA BACKPLANE, AT - CLM-05BP - Huntec, Inc.
Specs
Board Function Passive Backplane (optional feature); Active Backplane (optional feature)
View Details
 - BP-206VH-P4 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard PCI; PICMG 1.3
Form Factor ATX
View Details