AAEON Electronics, Inc. BP-206VH-P4

Description
Rackmount, PICMG 1.3, 6-Slot Backplane, 4 PCI, Single Segment Main Feature Master: PICMG 1.3 PICMG 1.3: 1 PCI: 4 System: Single FAN Connector: 2 ATX Power Connector: 1 Dimension: 12.9" x 3.5" ( 327mm x 88mm)
Description
Rackmount, PICMG 1.3, 6-Slot Backplane, 4 PCI, Single Segment Main Feature Master: PICMG 1.3 PICMG 1.3: 1 PCI: 4 System: Single FAN Connector: 2 ATX Power Connector: 1 Dimension: 12.9" x 3.5" ( 327mm x 88mm)

Suppliers

Company
Product
Description
Supplier Links
Rackmount, PICMG 1.3, 6-Slot Backplane, 4 PCI, Single Segment Main Feature Master: PICMG 1.3 PICMG 1.3: 1 PCI: 4 System: Single FAN Connector: 2 ATX Power Connector: 1 Dimension: 12.9" x 3.5" ( 327mm x 88mm)

Rackmount, PICMG 1.3, 6-Slot Backplane, 4 PCI, Single Segment
Main Feature

  • Master: PICMG 1.3
  • PICMG 1.3: 1
  • PCI: 4
  • System: Single
  • FAN Connector: 2
  • ATX Power Connector: 1
  • Dimension: 12.9" x 3.5" ( 327mm x 88mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-206VH-P4
Board Function Active Backplane
Bus / Standard PCI; PICMG 1.3
Form Factor ATX
Unlock Full Specs
to access all available technical data

Similar Products

5-slot ,5 PCI Backplanes - PCA-6105P5-0B2E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
10-slot ATX-supported PCI/ISA Bus Passive Backplane - CEX-ATX6022/10 - Computer Express L.L.C.
Specs
Board Function Passive Backplane
Bus / Standard ISA/EISA; PCI
Form Factor ATX
View Details
8 SLOT ISA BACKPLANE, AT - CLM-08BP - Huntec, Inc.
Specs
Board Function Passive Backplane (optional feature); Active Backplane (optional feature)
View Details
 - BP-204SI - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA
Power Connectors AT
View Details