Artifex Engineering Ultra Precision Optical Mount

Description
The ball bearing at the tip of adjustment screw sits on a flat sapphire seat to ensure high precision, high stability and ultra durability for the adjustment. Mechanism and the extremely low weariness of the flat sapphire seat ensure lasting quality in linearity and reproducibility. 04UMP-3 is for 1” optics and 04UMP-4 is designed for 2” optics. * For any 1 inch (25.4mm) or 2 inch (50.8mm) diameter optics. * Strong retention spring ensures no off-axis sliding on operation. * The combination of M6 x 0.25mm pitches stainless-steel precision-threaded screw and tightly fit brass insert ensures extremely smooth, stable and backlash-free adjustment. * C-type opening allows larger incident angle and therefore greater flexibility in usage.
Description
The ball bearing at the tip of adjustment screw sits on a flat sapphire seat to ensure high precision, high stability and ultra durability for the adjustment. Mechanism and the extremely low weariness of the flat sapphire seat ensure lasting quality in linearity and reproducibility. 04UMP-3 is for 1” optics and 04UMP-4 is designed for 2” optics. * For any 1 inch (25.4mm) or 2 inch (50.8mm) diameter optics. * Strong retention spring ensures no off-axis sliding on operation. * The combination of M6 x 0.25mm pitches stainless-steel precision-threaded screw and tightly fit brass insert ensures extremely smooth, stable and backlash-free adjustment. * C-type opening allows larger incident angle and therefore greater flexibility in usage.

Suppliers

Company
Product
Description
Supplier Links
Ultra Precision Optical Mount -  - Artifex Engineering
Emden, Germany
Ultra Precision Optical Mount
Ultra Precision Optical Mount
The ball bearing at the tip of adjustment screw sits on a flat sapphire seat to ensure high precision, high stability and ultra durability for the adjustment. Mechanism and the extremely low weariness of the flat sapphire seat ensure lasting quality in linearity and reproducibility. 04UMP-3 is for 1” optics and 04UMP-4 is designed for 2” optics. * For any 1 inch (25.4mm) or 2 inch (50.8mm) diameter optics. * Strong retention spring ensures no off-axis sliding on operation. * The combination of M6 x 0.25mm pitches stainless-steel precision-threaded screw and tightly fit brass insert ensures extremely smooth, stable and backlash-free adjustment. * C-type opening allows larger incident angle and therefore greater flexibility in usage.

The ball bearing at the tip of adjustment screw sits on a flat sapphire seat to ensure high precision, high stability and ultra durability for the adjustment. Mechanism and the extremely low weariness of the flat sapphire seat ensure lasting quality in linearity and reproducibility. 04UMP-3 is for 1” optics and 04UMP-4 is designed for 2” optics.

* For any 1 inch (25.4mm) or 2 inch (50.8mm) diameter optics.

* Strong retention spring ensures no off-axis sliding on operation.

* The combination of M6 x 0.25mm pitches stainless-steel precision-threaded screw and tightly fit brass insert ensures extremely smooth, stable and backlash-free adjustment.

* C-type opening allows larger incident angle and therefore greater flexibility in usage.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Optical Mounts
Product Name Ultra Precision Optical Mount
Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Fork, Small Pedestal, Captive 1/4-20 Screw - 9947 - Newport MKS
Specs
Mount Type Pedestal Clamping Fork w/ screw
View Details
Large-Aperture Z-Stage and Z-Tip-Tilt Stage - S-312 - PI (Physik Instrumente) L.P.
Specs
Mount Type Interferometry, Nano positioning & Scanning
Adjustment Type Fixed
Clear Aperture 53 to 311 mm (2.09 to 12.24 inch)
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Fixed Plate Holder -  - Artifex Engineering
Artifex Engineering
Specs
Shape Square
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details