Artifex Engineering Precision Laser Mount

Description
Precision laser mount 04LMR-series are useful when both low cost and tilt adjustment are necessary. Two independent precision screws are provided for adjustment on two perpendicular axes. A nylon-tipped set screw is provided to prevent laser tube from wobbling while mounted in place. * Low cost consideration * Individual, M6 x 0.25mm pitch fine adjustment screw in two axes. * Adjustment range 4˚ * Laser held without wobbling by nylon tipped set screw * Four diameter models for laser heads with diameter of 1.28, 1.4, 1.53, 1.77 inch (32.5, 35.6, 38.8, 45mm)
Description
Precision laser mount 04LMR-series are useful when both low cost and tilt adjustment are necessary. Two independent precision screws are provided for adjustment on two perpendicular axes. A nylon-tipped set screw is provided to prevent laser tube from wobbling while mounted in place. * Low cost consideration * Individual, M6 x 0.25mm pitch fine adjustment screw in two axes. * Adjustment range 4˚ * Laser held without wobbling by nylon tipped set screw * Four diameter models for laser heads with diameter of 1.28, 1.4, 1.53, 1.77 inch (32.5, 35.6, 38.8, 45mm)

Suppliers

Company
Product
Description
Supplier Links
Precision Laser Mount -  - Artifex Engineering
Emden, Germany
Precision Laser Mount
Precision Laser Mount
Precision laser mount 04LMR-series are useful when both low cost and tilt adjustment are necessary. Two independent precision screws are provided for adjustment on two perpendicular axes. A nylon-tipped set screw is provided to prevent laser tube from wobbling while mounted in place. * Low cost consideration * Individual, M6 x 0.25mm pitch fine adjustment screw in two axes. * Adjustment range 4˚ * Laser held without wobbling by nylon tipped set screw * Four diameter models for laser heads with diameter of 1.28, 1.4, 1.53, 1.77 inch (32.5, 35.6, 38.8, 45mm)

Precision laser mount 04LMR-series are useful when both low cost and tilt adjustment are necessary. Two independent precision screws are provided for adjustment on two perpendicular axes. A nylon-tipped set screw is provided to prevent laser tube from wobbling while mounted in place.

* Low cost consideration

* Individual, M6 x 0.25mm pitch fine adjustment screw in two axes.

* Adjustment range 4˚

* Laser held without wobbling by nylon tipped set screw

* Four diameter models for laser heads with diameter of 1.28, 1.4, 1.53, 1.77 inch (32.5, 35.6, 38.8, 45mm)

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Optical Mounts
Product Name Precision Laser Mount
Mount Type Laser Mount
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Motorized Mirror Mount, Vacuum, 1.0 in., 8 mm Thick, Stability - 8817-8-V - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Clear Aperture 22.8 mm (0.8976 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Piezo Tip / Tilt Platform - S-330 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
BX3 for Olympus BX3 Fluorescence Illuminators - 91038 - Chroma Technology Corp.
Specs
Mount Type Filter Holder
Shape Circular
View Details