Artifex Engineering Precision Mirror Mount

Description
04PMT-1(M)-H is precision machined at all points to ensure stability when highresolution position adjustment is required. Precision design with strong spring loading is selected to surpass criteria for repeatability and durability. Use two stainless steel pins, as the guide for smooth adjustment and the expense is inexpensive. The Hex design is useful for a space considerable application. The Allen Wrench or a removable 07SRN-1 is used for the adjustment. * Aperture for 1” diameter optics * High-resolution hex socket M6 x 0.25mm pitch screw adjustment with ensured stability * Two stainless steel pin guide for smooth adjustment * Angular Range 3.5˚ * Hardened pad under adjustment screws * Removable adjuster knobs (07SRN-1 option) expose hex sockets
Description
04PMT-1(M)-H is precision machined at all points to ensure stability when highresolution position adjustment is required. Precision design with strong spring loading is selected to surpass criteria for repeatability and durability. Use two stainless steel pins, as the guide for smooth adjustment and the expense is inexpensive. The Hex design is useful for a space considerable application. The Allen Wrench or a removable 07SRN-1 is used for the adjustment. * Aperture for 1” diameter optics * High-resolution hex socket M6 x 0.25mm pitch screw adjustment with ensured stability * Two stainless steel pin guide for smooth adjustment * Angular Range 3.5˚ * Hardened pad under adjustment screws * Removable adjuster knobs (07SRN-1 option) expose hex sockets

Suppliers

Company
Product
Description
Supplier Links
Precision Mirror Mount -  - Artifex Engineering
Emden, Germany
Precision Mirror Mount
Precision Mirror Mount
04PMT-1(M)-H is precision machined at all points to ensure stability when highresolution position adjustment is required. Precision design with strong spring loading is selected to surpass criteria for repeatability and durability. Use two stainless steel pins, as the guide for smooth adjustment and the expense is inexpensive. The Hex design is useful for a space considerable application. The Allen Wrench or a removable 07SRN-1 is used for the adjustment. * Aperture for 1” diameter optics * High-resolution hex socket M6 x 0.25mm pitch screw adjustment with ensured stability * Two stainless steel pin guide for smooth adjustment * Angular Range 3.5˚ * Hardened pad under adjustment screws * Removable adjuster knobs (07SRN-1 option) expose hex sockets

04PMT-1(M)-H is precision machined at all points to ensure stability when highresolution position adjustment is required. Precision design with strong spring loading is selected to surpass criteria for repeatability and durability. Use two stainless steel pins, as the guide for smooth adjustment and the expense is inexpensive. The Hex design is useful for a space considerable application. The Allen Wrench or a removable 07SRN-1 is used for the adjustment.

* Aperture for 1” diameter optics

* High-resolution hex socket M6 x 0.25mm pitch screw adjustment with ensured stability

* Two stainless steel pin guide for smooth adjustment

* Angular Range 3.5˚

* Hardened pad under adjustment screws

* Removable adjuster knobs (07SRN-1 option) expose hex sockets

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Optical Mounts
Product Name Precision Mirror Mount
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Optical Pedestal, 25.4 mm Height, 0.7 in. Diameter, M4 Thread - 9944-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details
Piezo Z / Tip / Tilt Scanner - S-310 – S-316 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Clear Aperture 0.0120 mm (4.72E-4 inch)
View Details
Adjustable Plate Holder -  - Artifex Engineering
Artifex Engineering
Specs
Shape Square
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 127 mm (5 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details