Artesyn Embedded Power 10G ATCA Server Blade ATCA-7365

Description
The Artesyn Embedded Technologies ATCA-7365 combines two 6-core Intel® Xeon® processors L5638 with up to 192GB main memory in a balanced configuration that allows your application to get the best performance from the processing power. Multiple available rear transition modules provide a flexible combination of storage and I/O, which simplifies the integration of Artesyn's ATCA-7365 into different 1G and 10G network infrastructures such as telecommunication central offices and network data centers. Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the applications needs. Hardware RAID 0 and 1 is supported for locally and externally connected disk drives.
Datasheet
Description
The Artesyn Embedded Technologies ATCA-7365 combines two 6-core Intel® Xeon® processors L5638 with up to 192GB main memory in a balanced configuration that allows your application to get the best performance from the processing power. Multiple available rear transition modules provide a flexible combination of storage and I/O, which simplifies the integration of Artesyn's ATCA-7365 into different 1G and 10G network infrastructures such as telecommunication central offices and network data centers. Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the applications needs. Hardware RAID 0 and 1 is supported for locally and externally connected disk drives.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10G ATCA Server Blade - ATCA-7365 - Artesyn Embedded Power
Tempe, AZ, USA
10G ATCA Server Blade
ATCA-7365
10G ATCA Server Blade ATCA-7365
The Artesyn Embedded Technologies ATCA-7365 combines two 6-core Intel® Xeon® processors L5638 with up to 192GB main memory in a balanced configuration that allows your application to get the best performance from the processing power. Multiple available rear transition modules provide a flexible combination of storage and I/O, which simplifies the integration of Artesyn's ATCA-7365 into different 1G and 10G network infrastructures such as telecommunication central offices and network data centers. Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the applications needs. Hardware RAID 0 and 1 is supported for locally and externally connected disk drives.

The Artesyn Embedded Technologies ATCA-7365 combines two 6-core Intel® Xeon® processors L5638 with up to 192GB main memory in a balanced configuration that allows your application to get the best performance from the processing power.

Multiple available rear transition modules provide a flexible combination of storage and I/O, which simplifies the integration of Artesyn's ATCA-7365 into different 1G and 10G network infrastructures such as telecommunication central offices and network data centers.

Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the applications needs. Hardware RAID 0 and 1 is supported for locally and externally connected disk drives.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category AdvancedTCA Products
Product Number ATCA-7365
Product Name 10G ATCA Server Blade
Form Factor AdvancedTCA
Product Type Blade Server
Memory 9.60E7 k
Processor Speed 2000 MHz
GbE ports 2 to 6 #
Unlock Full Specs
to access all available technical data

Similar Products

AdvancedTCA Platform Core - Centellis 2100 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 2
View Details
ATCA Platform Product - TANC-5320 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Single Board Computer
Memory 1.60E7 k
View Details
MicroTCA System - 6502A****P*S**R - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor MicroTCA
Product Type Chassis / System Platform
Slots 9
View Details
Packet Balancing Software For ATCA Platform - FlowPilot - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
View Details