The PD6080J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD6080J5050S2HF is ideal for high volume manufacturing and delivers higher performances than traditional printed and lumped element solutions. The PD6080J5050S2HF is matched to 50 Ohm and has a height profile of 0.5 mm which is ideal for high level integrations in the following markets: RFID, fixed satellite, and mobile satellite. The PD6080J5050S2HF does not include the resistive element and therefore, requires an external resistor for operation. The PD6080J5050S2HF is available on tape and reel for high volume manufacturing pick and place.
| Richardson RFPD | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | PD6080J5050S2HF |
| Product Name | N-Way Divider / Combiner |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Surface Mount; Surface Mount |
| Frequency | 6000.00 to 8000.00 MHz |
| Insertion Loss | 0.60 dB |