MACOM’s MAPD-011027 is a 3 way 0 degree Power Divider in a low cost, surface mount package. Ideally suited for high volume CATV/Broadband applications. No external components are required with this product.
| Richardson RFPD | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | MAPD-011027 |
| Product Name | N-Way Divider / Combiner |
| 0º Power Divider Division: | 3-Way |
| Package Type / Form Factor | Surface Mount; Surface Mount |
| Frequency | 5.00 to 1500.00 MHz |
| Insertion Loss | 1.20 dB |