The MRF316 is an NPN silicon RF power transistor designed for wideband large-signal output amplifier stages in the 30-200 MHz frequency range, delivering 80 W output power at 150 MHz and 28 Vdc with a minimum gain of 10 dB. It features a built-in matching network for broadband operation and is 100% tested for load mismatch at all phase angles with a 30:1 VSWR. The device uses a gold metallization system for high reliability and is housed in a CASE 316-01, STYLE 1 package.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | MRF316 |
| Product Name | RF Power Transistor |
| Package Type | Ceramic Flanged |