MAPDCC0001 is an IC-based monolithic power divider in a low cost SOIC-8 plastic package. This 2-way power divider is ideally suite for applications where small size, low insertion loss, superior phase/amplitude tracking an low cost are require. Typical applications include base station switching networks and other communication applications where size and PCB real estate are a premium. Available in tape an reel. The MAPDCC0001 is fabricated using a passive-integrated circuit process. The process features full-chip passivation for increased performance and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | MAPDCC0001 |
| Product Name | N-Way Divider / Combiner |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | SOIC |
| Frequency | 960.00 MHz |
| Insertion Loss | 0.50 dB |