2 way 90 degree power splitter 5 - 250 MHz
Features
| Richardson RFPD | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | MAPD-011018 |
| Product Name | N-Way Divider / Combiner |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Surface Mount; Surface Mount |
| Frequency | 5.00 to 250.00 MHz |
| Insertion Loss | 1.20 dB |