Richardson RFPD N-Way Divider / Combiner MAPDCC0010

Description
MAPDCC0011 is an IC-based monolithic power divider using MACOM's GMIC technology in a low cost SOT-26 plastic package. This 2-way power divider is ideally suited for applications where small size, low insertion loss, superior phase/amplitude tracking and low cost are required. Typical applications include handsets, base stations switching networks and other communication applications where size an PCB real estate are at a premium. Available in tape and reel. The MAPDCC0010 is fabricated using a passive-integrated circuit process. The process features full-chip passivation for increased performance and reliability.
Request a Quote Datasheet
Description
MAPDCC0011 is an IC-based monolithic power divider using MACOM's GMIC technology in a low cost SOT-26 plastic package. This 2-way power divider is ideally suited for applications where small size, low insertion loss, superior phase/amplitude tracking and low cost are required. Typical applications include handsets, base stations switching networks and other communication applications where size an PCB real estate are at a premium. Available in tape and reel. The MAPDCC0010 is fabricated using a passive-integrated circuit process. The process features full-chip passivation for increased performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - MAPDCC0010 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
MAPDCC0010
N-Way Divider / Combiner MAPDCC0010
MAPDCC0011 is an IC-based monolithic power divider using MACOM's GMIC technology in a low cost SOT-26 plastic package. This 2-way power divider is ideally suited for applications where small size, low insertion loss, superior phase/amplitude tracking and low cost are required. Typical applications include handsets, base stations switching networks and other communication applications where size an PCB real estate are at a premium. Available in tape and reel. The MAPDCC0010 is fabricated using a passive-integrated circuit process. The process features full-chip passivation for increased performance and reliability.

MAPDCC0011 is an IC-based monolithic power divider using MACOM's GMIC technology in a low cost SOT-26 plastic package. This 2-way power divider is ideally suited for applications where small size, low insertion loss, superior phase/amplitude tracking and low cost are required. Typical applications include handsets, base stations switching networks and other communication applications where size an PCB real estate are at a premium. Available in tape and reel. The MAPDCC0010 is fabricated using a passive-integrated circuit process. The process features full-chip passivation for increased performance and reliability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners
Product Number MAPDCC0010
Product Name N-Way Divider / Combiner
0º Power Divider Division: 2-Way
Package Type / Form Factor SOT-25
Frequency 2500.00 MHz
Insertion Loss 1.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

N-Way Divider / Combiner - XCBC2246A - Richardson RFPD
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Power 3.00 watts
View Details
N-Way Divider / Combiner - MAPDCC0009 - Richardson RFPD
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details
N-Way Divider / Combiner - MAPD-011020 - Richardson RFPD
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 5.00 to 1200.00 MHz
View Details
Doherty Splitter/Combiner - X3DC09E2S - Richardson RFPD
Specs
Operating Temperature -55 to 95 C (-67 to 203 F)
Frequency 920.00 to 960.00 MHz
Insertion Loss 0.15 dB
View Details