Richardson RFPD Downconverter HMC1065LP4E

Description
The HMC 1065LP4E is a compact GaAs MMIC Image Reject Low Noise Converter in a leadless RoHS compliant SM T package. This device provides a small signal conversion gain of 13 dB with 17 dBc of image rejection and 2 dBm of Input IP3. The HMC 1065LP4E utilizes an RF LNA followed by an I/Q mixer which is driven by an active x2 multiplier. IF1 and IF2 mixer outputs are provided and an external 90° hybrid is needed to select the required sideband. The I/Q mixer topology reduces the need for filtering of the unwanted sideband. The HMC 1065LP4E is a much smaller alternative to hybrid style image reject downconverter assemblies and it eliminates the need for wire bonding by allowing the use of surface mount manufacturing techniques.
Request a Quote Datasheet
Description
The HMC 1065LP4E is a compact GaAs MMIC Image Reject Low Noise Converter in a leadless RoHS compliant SM T package. This device provides a small signal conversion gain of 13 dB with 17 dBc of image rejection and 2 dBm of Input IP3. The HMC 1065LP4E utilizes an RF LNA followed by an I/Q mixer which is driven by an active x2 multiplier. IF1 and IF2 mixer outputs are provided and an external 90° hybrid is needed to select the required sideband. The I/Q mixer topology reduces the need for filtering of the unwanted sideband. The HMC 1065LP4E is a much smaller alternative to hybrid style image reject downconverter assemblies and it eliminates the need for wire bonding by allowing the use of surface mount manufacturing techniques.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downconverter - HMC1065LP4E - Richardson RFPD
Downers Grove, IL, United States
Downconverter
HMC1065LP4E
Downconverter HMC1065LP4E
The HMC 1065LP4E is a compact GaAs MMIC Image Reject Low Noise Converter in a leadless RoHS compliant SM T package. This device provides a small signal conversion gain of 13 dB with 17 dBc of image rejection and 2 dBm of Input IP3. The HMC 1065LP4E utilizes an RF LNA followed by an I/Q mixer which is driven by an active x2 multiplier. IF1 and IF2 mixer outputs are provided and an external 90° hybrid is needed to select the required sideband. The I/Q mixer topology reduces the need for filtering of the unwanted sideband. The HMC 1065LP4E is a much smaller alternative to hybrid style image reject downconverter assemblies and it eliminates the need for wire bonding by allowing the use of surface mount manufacturing techniques.

The HMC 1065LP4E is a compact GaAs MMIC Image Reject Low Noise Converter in a leadless RoHS compliant SM T package. This device provides a small signal conversion gain of 13 dB with 17 dBc of image rejection and 2 dBm of Input IP3. The HMC 1065LP4E utilizes an RF LNA followed by an I/Q mixer which is driven by an active x2 multiplier. IF1 and IF2 mixer outputs are provided and an external 90° hybrid is needed to select the required sideband. The I/Q mixer topology reduces the need for filtering of the unwanted sideband. The HMC 1065LP4E is a much smaller alternative to hybrid style image reject downconverter assemblies and it eliminates the need for wire bonding by allowing the use of surface mount manufacturing techniques.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number HMC1065LP4E
Product Name Downconverter
Converter Type Downconverter
Form Factor SMT
Input Frequency 27000 to 34000 MHz
Output Frequency 0.0 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Downconverter - HMC8108LC5 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LCC
Input Frequency 9000 to 10000 MHz
View Details
Specs
Converter Type Upconverter / Downconverter
Form Factor LGA
Input Frequency 24000 to 29500 MHz
View Details
Up/Down Converter - AD8343ARUZ-REEL7 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor TSSOP
Input Frequency 400 to 2400 MHz
View Details
Downconverter - HMC377QS16G - Richardson RFPD
Specs
Converter Type Downconverter
Input Frequency 800 to 1000 MHz
Output Frequency 50 to 250 MHz
View Details