Richardson RFPD Up/Down Converter ADMV1017BCCZ

Description
Features and Benefits RF input/output frequency range: 24GHz to 29.5GHz, addressing n257, n258, n261 bands in one footprint 1.5GHz RF bandwidth Two up conversion modes Direct conversion from differential baseband I/Q or single-ended complex IF to RF single sideband up conversion Two down conversion modes Direct conversion from RF to differential baseband I/Q Image-reject down conversion or single-ended complex IF LO doubler (x2) and quadrupler (x4) modes Matched 50 Ohm RF signal and LO ports Temperature compensation 3GPP specification compliant
Request a Quote
Description
Features and Benefits RF input/output frequency range: 24GHz to 29.5GHz, addressing n257, n258, n261 bands in one footprint 1.5GHz RF bandwidth Two up conversion modes Direct conversion from differential baseband I/Q or single-ended complex IF to RF single sideband up conversion Two down conversion modes Direct conversion from RF to differential baseband I/Q Image-reject down conversion or single-ended complex IF LO doubler (x2) and quadrupler (x4) modes Matched 50 Ohm RF signal and LO ports Temperature compensation 3GPP specification compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Up/Down Converter
ADMV1017BCCZ
Up/Down Converter ADMV1017BCCZ
Features and Benefits RF input/output frequency range: 24GHz to 29.5GHz, addressing n257, n258, n261 bands in one footprint 1.5GHz RF bandwidth Two up conversion modes Direct conversion from differential baseband I/Q or single-ended complex IF to RF single sideband up conversion Two down conversion modes Direct conversion from RF to differential baseband I/Q Image-reject down conversion or single-ended complex IF LO doubler (x2) and quadrupler (x4) modes Matched 50 Ohm RF signal and LO ports Temperature compensation 3GPP specification compliant

Features and Benefits

  • RF input/output frequency range: 24GHz to 29.5GHz, addressing n257, n258, n261 bands in one footprint
  • 1.5GHz RF bandwidth
  • Two up conversion modes
    • Direct conversion from differential baseband I/Q or single-ended complex IF to RF single sideband up conversion
  • Two down conversion modes
    • Direct conversion from RF to differential baseband I/Q
    • Image-reject down conversion or single-ended complex IF
  • LO doubler (x2) and quadrupler (x4) modes
  • Matched 50 Ohm RF signal and LO ports
  • Temperature compensation
  • 3GPP specification compliant
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number ADMV1017BCCZ
Product Name Up/Down Converter
Converter Type Upconverter / Downconverter
Unlock Full Specs
to access all available technical data

Similar Products

Downconverter - HMC377QS16G - Richardson RFPD
Specs
Converter Type Downconverter
Input Frequency 800 to 1000 MHz
Output Frequency 50 to 250 MHz
View Details
Up/Down Converter - HMC8118 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor Die
Input Frequency 71000 to 76000 MHz
View Details
Downconverter - HMC967LP4E - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor Surface Mount
Input Frequency 21000 to 24000 MHz
View Details
Downconverter - HMC908ALC5TR-R5 - Richardson RFPD
Specs
Converter Type Downconverter
View Details