Richardson RFPD Up/Down Converter ADMV1009AEZ-R7

Description
The ADMV1009 is a compact, gallium arsenide (GaAs) design, monolithic microwave integrated circuit (MMIC), single sideband (SSB) upconverter in a RoHS compliant package optimized for point to point microwave radio designs that operate in the 12.7 GHz to 15.4 GHz frequency range. The ADMV1009 provides 21 dB of conversion gain with 20 dB of image rejection. The ADMV1009 uses a radio frequency (RF) amplifier preceded by a passive, double balanced mixer, where a driver amplifier drives the local oscillator (LO). IF1 and IF2 mixer inputs are provided, and an external 180° balun is needed to select the required sideband. The ADMV1009 is a much smaller alternative to hybrid style SSB upconverter assemblies and eliminates the need for wire bonding by allowing the use of surface-mount manufacturing assemblies. The ADMV1009 upconverter comes in a compact, thermally enhanced, 4.9 mm × 4.9 mm LCC package. The ADMV1009 operates over the −40°C to +85°C temperature range.
Request a Quote Datasheet
Description
The ADMV1009 is a compact, gallium arsenide (GaAs) design, monolithic microwave integrated circuit (MMIC), single sideband (SSB) upconverter in a RoHS compliant package optimized for point to point microwave radio designs that operate in the 12.7 GHz to 15.4 GHz frequency range. The ADMV1009 provides 21 dB of conversion gain with 20 dB of image rejection. The ADMV1009 uses a radio frequency (RF) amplifier preceded by a passive, double balanced mixer, where a driver amplifier drives the local oscillator (LO). IF1 and IF2 mixer inputs are provided, and an external 180° balun is needed to select the required sideband. The ADMV1009 is a much smaller alternative to hybrid style SSB upconverter assemblies and eliminates the need for wire bonding by allowing the use of surface-mount manufacturing assemblies. The ADMV1009 upconverter comes in a compact, thermally enhanced, 4.9 mm × 4.9 mm LCC package. The ADMV1009 operates over the −40°C to +85°C temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Up/Down Converter - ADMV1009AEZ-R7 - Richardson RFPD
Downers Grove, IL, United States
Up/Down Converter
ADMV1009AEZ-R7
Up/Down Converter ADMV1009AEZ-R7
The ADMV1009 is a compact, gallium arsenide (GaAs) design, monolithic microwave integrated circuit (MMIC), single sideband (SSB) upconverter in a RoHS compliant package optimized for point to point microwave radio designs that operate in the 12.7 GHz to 15.4 GHz frequency range. The ADMV1009 provides 21 dB of conversion gain with 20 dB of image rejection. The ADMV1009 uses a radio frequency (RF) amplifier preceded by a passive, double balanced mixer, where a driver amplifier drives the local oscillator (LO). IF1 and IF2 mixer inputs are provided, and an external 180° balun is needed to select the required sideband. The ADMV1009 is a much smaller alternative to hybrid style SSB upconverter assemblies and eliminates the need for wire bonding by allowing the use of surface-mount manufacturing assemblies. The ADMV1009 upconverter comes in a compact, thermally enhanced, 4.9 mm × 4.9 mm LCC package. The ADMV1009 operates over the −40°C to +85°C temperature range.

The ADMV1009 is a compact, gallium arsenide (GaAs) design, monolithic microwave integrated circuit (MMIC), single sideband (SSB) upconverter in a RoHS compliant package optimized for point to point microwave radio designs that operate in the 12.7 GHz to 15.4 GHz frequency range.

The ADMV1009 provides 21 dB of conversion gain with 20 dB of image rejection. The ADMV1009 uses a radio frequency (RF) amplifier preceded by a passive, double balanced mixer, where a driver amplifier drives the local oscillator (LO). IF1 and IF2 mixer inputs are provided, and an external 180° balun is needed to select the required sideband. The ADMV1009 is a much smaller alternative to hybrid style SSB upconverter assemblies and eliminates the need for wire bonding by allowing the use of surface-mount manufacturing assemblies.

The ADMV1009 upconverter comes in a compact, thermally enhanced, 4.9 mm × 4.9 mm LCC package. The ADMV1009 operates over the −40°C to +85°C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number ADMV1009AEZ-R7
Product Name Up/Down Converter
Converter Type Upconverter / Downconverter
Unlock Full Specs
to access all available technical data

Similar Products

Up/Down Converter - ADMV1018BCCZ - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
View Details
Specs
Converter Type Upconverter / Downconverter
Form Factor LGA
Input Frequency 24000 to 29500 MHz
View Details
Downconverter - ADRF6650ACPZ - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LFCSP
Input Frequency 450 to 2700 MHz
View Details
Up/Down Converter - HMC6505ALC5 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor LCC
Input Frequency 5500 to 8600 MHz
View Details