Richardson RFPD Silicon Carbide MOSFETs C3M0065100K

Description
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features New C3M SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Renewable energy EV battery chargers High voltage DC/DC converters Switch Mode Power Supplies
Request a Quote Datasheet
Description
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features New C3M SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Renewable energy EV battery chargers High voltage DC/DC converters Switch Mode Power Supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - C3M0065100K - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0065100K
Silicon Carbide MOSFETs C3M0065100K
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features New C3M SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Renewable energy EV battery chargers High voltage DC/DC converters Switch Mode Power Supplies

Silicon Carbide Power MOSFET
C3MTM MOSFET Technology

Features

  • New C3M SiC MOSFET technology
  • Optimized package with separate driver source pin
  • 8mm of creepage distance between drain and source
  • High blocking voltage with low on-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Reduced cooling requirements
  • Increased power density
  • Increased system switching frequency

Applications

  • Renewable energy
  • EV battery chargers
  • High voltage DC/DC converters
  • Switch Mode Power Supplies
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number C3M0065100K
Product Name Silicon Carbide MOSFETs
rDS(on) 0.0650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide MOSFETs - C2M0025120D - Richardson RFPD
Specs
rDS(on) 0.0250 ohms
Package Type TO-247; TO-247-3
View Details
Silicon Carbide MOSFETs - C3M0015065K - Richardson RFPD
Specs
rDS(on) 0.0150 ohms
Package Type TO-247; TO-247-4
View Details
Power MOSFET Transistor - APT37M100B2 - Richardson RFPD
Specs
rDS(on) 0.3300 ohms
Package Type T-Max™
View Details
Silicon Carbide MOSFETs - C3M0016120K - Richardson RFPD
Specs
rDS(on) 0.0160 ohms
Package Type TO-247; TO-247-4
View Details