Richardson RFPD Silicon Carbide MOSFETs C3M0021120K

Description
Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low on-resistance High-speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Solar inverters EV motor drive High voltage DC/DC converters Switched mode power supplies Load switch
Request a Quote Datasheet
Description
Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low on-resistance High-speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Solar inverters EV motor drive High voltage DC/DC converters Switched mode power supplies Load switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - C3M0021120K - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0021120K
Silicon Carbide MOSFETs C3M0021120K
Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low on-resistance High-speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Solar inverters EV motor drive High voltage DC/DC converters Switched mode power supplies Load switch

Features

  • 3rd generation SiC MOSFET technology
  • Optimized package with separate driver source pin
  • 8mm of creepage distance between drain and source
  • High blocking voltage with low on-resistance
  • High-speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Reduce cooling requirements
  • Increase power density
  • Increase system switching frequency

Applications

  • Solar inverters
  • EV motor drive
  • High voltage DC/DC converters
  • Switched mode power supplies
  • Load switch
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number C3M0021120K
Product Name Silicon Carbide MOSFETs
rDS(on) 0.0210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide MOSFETs - C3M0032120J1 - Richardson RFPD
Specs
rDS(on) 0.0320 ohms
Package Type TO-263-7
View Details
Silicon Carbide MOSFETs - C3M0030090K - Richardson RFPD
Specs
rDS(on) 0.0300 ohms
Package Type TO-247; TO-247-4
View Details
Power MOSFET Transistor - APT5010JN - Richardson RFPD
Specs
rDS(on) 0.1000 ohms
Package Type SOT-227
View Details