Richardson RFPD RF Power Transistor AFM906NT1

Description
Designed for handheld two-way radio applications with frequencies from 136 to 941 MHz. The high gain, ruggedness and wideband performance of this device make it ideal for large-signal, common-source amplifier applications in handheld radio equipment.
Request a Quote
Description
Designed for handheld two-way radio applications with frequencies from 136 to 941 MHz. The high gain, ruggedness and wideband performance of this device make it ideal for large-signal, common-source amplifier applications in handheld radio equipment.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFM906NT1 is an N-channel LDMOS transistor for handheld radios operating from 136 to 941 MHz, packaged in a DFN4×6 surface-mount case with an exposed source terminal for thermal performance. The device supports up to 30 V drain-source voltage and 12.5 V operating supply, with a maximum junction temperature of 150°C and junction-to-case thermal resistance of 1.9 °C/W. It provides 6.8 W output power at 520 MHz with 70.8% efficiency under narrowband conditions and maintains performance across 440-520 MHz broadband. Integrated ESD protection meets HBM Class 1C (1000 V), MM Class A (50 V), and CDM IV (2000 V). Moisture sensitivity is rated at J-STD-020 Level 3.

Datasheet Summary
Powered by GS/AI

The AFM906NT1 is an N-channel LDMOS transistor for handheld radios operating from 136 to 941 MHz, packaged in a DFN4×6 surface-mount case with an exposed source terminal for thermal performance. The device supports up to 30 V drain-source voltage and 12.5 V operating supply, with a maximum junction temperature of 150°C and junction-to-case thermal resistance of 1.9 °C/W. It provides 6.8 W output power at 520 MHz with 70.8% efficiency under narrowband conditions and maintains performance across 440-520 MHz broadband. Integrated ESD protection meets HBM Class 1C (1000 V), MM Class A (50 V), and CDM IV (2000 V). Moisture sensitivity is rated at J-STD-020 Level 3.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - AFM906NT1 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
AFM906NT1
RF Power Transistor AFM906NT1
Designed for handheld two-way radio applications with frequencies from 136 to 941 MHz. The high gain, ruggedness and wideband performance of this device make it ideal for large-signal, common-source amplifier applications in handheld radio equipment.

Designed for handheld two-way radio applications with frequencies from 136 to 941 MHz. The high gain, ruggedness and wideband performance of this device make it ideal for large-signal, common-source amplifier applications in handheld radio equipment.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number AFM906NT1
Product Name RF Power Transistor
Package Type Plastic SMT
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - GRF0030 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Plastic
Power Gain 15.5 dB
View Details
RF Power Transistor - D2004UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details
RF Power Transistor - D1017UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - ARF466FL - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Plastic Flangeless
Power Gain 16 dB
View Details