Richardson RFPD Multi-Function Transceiver ADRV9004BBCZ

Description
The ADRV9004 is a highly integrated RF transceiver that hasdual-channel transmitters, dual-channel receivers, integrated synthesizers,and digital signal processing functions. The ADRV9004 is a high performance, highly linear, high dynamicrange transceiver designed for performance vs. power consumptionsystem optimization. The device is configurable and ideally suitedto demanding, low power, portable and battery powered equipment.The ADRV9004 operates from 30 MHz to 6000 MHz and covers theUHF, VHF, industrial, scientific, and medical (ISM) bands, and cellularfrequency bands in narrow-band (kHz) and wideband operationup to 40 MHz. The ADRV9004 is capable of both TDD and FDDoperation. The transceiver consists of direct conversion signal paths withstate-of-the-art noise figure and linearity. Each complete receiverand transmitter subsystem includes dc offset correction, quadratureerror correction (QEC), and programmable digital filters, whicheliminate the need for these functions in the digital baseband. In addition,several auxiliary functions, such as auxiliary analog-to-digitalcon verters (ADCs), auxiliary digital-to-analog converters (DACs),and general-purpose inputs/outputs (GPIOs), are integrated to provideadditional monitoring and control capability. The ADRV9004 is packaged in a 12 mm × 12 mm, 196-ball chipscale package ball grid array (CSP_BGA).
Request a Quote Datasheet
Description
The ADRV9004 is a highly integrated RF transceiver that hasdual-channel transmitters, dual-channel receivers, integrated synthesizers,and digital signal processing functions. The ADRV9004 is a high performance, highly linear, high dynamicrange transceiver designed for performance vs. power consumptionsystem optimization. The device is configurable and ideally suitedto demanding, low power, portable and battery powered equipment.The ADRV9004 operates from 30 MHz to 6000 MHz and covers theUHF, VHF, industrial, scientific, and medical (ISM) bands, and cellularfrequency bands in narrow-band (kHz) and wideband operationup to 40 MHz. The ADRV9004 is capable of both TDD and FDDoperation. The transceiver consists of direct conversion signal paths withstate-of-the-art noise figure and linearity. Each complete receiverand transmitter subsystem includes dc offset correction, quadratureerror correction (QEC), and programmable digital filters, whicheliminate the need for these functions in the digital baseband. In addition,several auxiliary functions, such as auxiliary analog-to-digitalcon verters (ADCs), auxiliary digital-to-analog converters (DACs),and general-purpose inputs/outputs (GPIOs), are integrated to provideadditional monitoring and control capability. The ADRV9004 is packaged in a 12 mm × 12 mm, 196-ball chipscale package ball grid array (CSP_BGA).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Transceiver - ADRV9004BBCZ - Richardson RFPD
Downers Grove, IL, United States
Multi-Function Transceiver
ADRV9004BBCZ
Multi-Function Transceiver ADRV9004BBCZ
The ADRV9004 is a highly integrated RF transceiver that hasdual-channel transmitters, dual-channel receivers, integrated synthesizers,and digital signal processing functions. The ADRV9004 is a high performance, highly linear, high dynamicrange transceiver designed for performance vs. power consumptionsystem optimization. The device is configurable and ideally suitedto demanding, low power, portable and battery powered equipment.The ADRV9004 operates from 30 MHz to 6000 MHz and covers theUHF, VHF, industrial, scientific, and medical (ISM) bands, and cellularfrequency bands in narrow-band (kHz) and wideband operationup to 40 MHz. The ADRV9004 is capable of both TDD and FDDoperation. The transceiver consists of direct conversion signal paths withstate-of-the-art noise figure and linearity. Each complete receiverand transmitter subsystem includes dc offset correction, quadratureerror correction (QEC), and programmable digital filters, whicheliminate the need for these functions in the digital baseband. In addition,several auxiliary functions, such as auxiliary analog-to-digitalcon verters (ADCs), auxiliary digital-to-analog converters (DACs),and general-purpose inputs/outputs (GPIOs), are integrated to provideadditional monitoring and control capability. The ADRV9004 is packaged in a 12 mm × 12 mm, 196-ball chipscale package ball grid array (CSP_BGA).

The ADRV9004 is a highly integrated RF transceiver that hasdual-channel transmitters, dual-channel receivers, integrated synthesizers,and digital signal processing functions.

The ADRV9004 is a high performance, highly linear, high dynamicrange transceiver designed for performance vs. power consumptionsystem optimization. The device is configurable and ideally suitedto demanding, low power, portable and battery powered equipment.The ADRV9004 operates from 30 MHz to 6000 MHz and covers theUHF, VHF, industrial, scientific, and medical (ISM) bands, and cellularfrequency bands in narrow-band (kHz) and wideband operationup to 40 MHz. The ADRV9004 is capable of both TDD and FDDoperation.

The transceiver consists of direct conversion signal paths withstate-of-the-art noise figure and linearity. Each complete receiverand transmitter subsystem includes dc offset correction, quadratureerror correction (QEC), and programmable digital filters, whicheliminate the need for these functions in the digital baseband. In addition,several auxiliary functions, such as auxiliary analog-to-digitalconverters (ADCs), auxiliary digital-to-analog converters (DACs),and general-purpose inputs/outputs (GPIOs), are integrated to provideadditional monitoring and control capability. The ADRV9004 is packaged in a 12 mm × 12 mm, 196-ball chipscale package ball grid array (CSP_BGA).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number ADRV9004BBCZ
Product Name Multi-Function Transceiver
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

CDR/Reclocker - ADN2817ACPZRL7 - Richardson RFPD
Specs
Supply Voltage 3.3V; Other; 3.3
Data Rate 2.70E6 kbps
Pd 650 milliwatts
View Details
Interface - Transceiver - ADN4696EBRZ - Richardson RFPD
Specs
Technology LVDS
Device Type Transceiver
Data Rate 200000 kbps
View Details