Richardson RFPD Laser Driver ADPD107BCBZR7

Description
The ADPD107 is a highly efficient, photometric front end with an integrated 14-bit analog-to-digital converter (ADC) and a 20-bit burst accumulator that works with flexible light emitting diode (LED) drivers. The accumulator is designed to stimulate an LED and measure the corresponding optical return signal. The data output and functional configuration occur over SPI interface. The control circuitry includes flexible LED signaling and synchronous detection. The analog front end (AFE) features best-in-class rejection of signal offset and corruption due to modulated interference commonly caused by ambient light.
Request a Quote Datasheet
Description
The ADPD107 is a highly efficient, photometric front end with an integrated 14-bit analog-to-digital converter (ADC) and a 20-bit burst accumulator that works with flexible light emitting diode (LED) drivers. The accumulator is designed to stimulate an LED and measure the corresponding optical return signal. The data output and functional configuration occur over SPI interface. The control circuitry includes flexible LED signaling and synchronous detection. The analog front end (AFE) features best-in-class rejection of signal offset and corruption due to modulated interference commonly caused by ambient light.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Driver - ADPD107BCBZR7 - Richardson RFPD
Downers Grove, IL, United States
Laser Driver
ADPD107BCBZR7
Laser Driver ADPD107BCBZR7
The ADPD107 is a highly efficient, photometric front end with an integrated 14-bit analog-to-digital converter (ADC) and a 20-bit burst accumulator that works with flexible light emitting diode (LED) drivers. The accumulator is designed to stimulate an LED and measure the corresponding optical return signal. The data output and functional configuration occur over SPI interface. The control circuitry includes flexible LED signaling and synchronous detection. The analog front end (AFE) features best-in-class rejection of signal offset and corruption due to modulated interference commonly caused by ambient light.

The ADPD107 is a highly efficient, photometric front end with an integrated 14-bit analog-to-digital converter (ADC) and a 20-bit burst accumulator that works with flexible light emitting diode (LED) drivers. The accumulator is designed to stimulate an LED and measure the corresponding optical return signal. The data output and functional configuration occur over SPI interface. The control circuitry includes flexible LED signaling and synchronous detection.

The analog front end (AFE) features best-in-class rejection of signal offset and corruption due to modulated interference commonly caused by ambient light.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number ADPD107BCBZR7
Product Name Laser Driver
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

CDR/Reclocker - ADN2815ACPZ-RL7 - Richardson RFPD
Specs
Supply Voltage 3.3V; Other; 3.3
Data Rate 1.25E6 kbps
Pd 390 milliwatts
View Details
Multi-Function Transceiver - ADAR2001ACCZ-R7 - Richardson RFPD
Specs
Device Type Transceiver
Supply Voltage 2.5V; Other; 2.5
Package Type LGA; LGA
View Details
Multi-Function Transceiver - AD9375BBCZ - Richardson RFPD
Specs
Device Type Transceiver
Supply Voltage Other; 1.3
Package Type BGA; BGA
View Details