Richardson RFPD Laser Driver ADPD103BCBZRL7

Description
The ADPD103 is a highly efficient photometric front end with an integrated 14-bit analog-to-digital converter (ADC) and a 20-bit burst accumulator that works in concert with flexible light emitting diode (LED) drivers. It is designed to stimulate an LED and measure the corresponding optical return signal. The data output and functional configuration occur over a 1.8 V I2C interface. The control circuitry includes flexible LED signaling and synchronous detection. The analog front end (AFE) features best-in-class rejection of signal offset and corruption due to modulated interference commonly caused by ambient light. Couple the ADPD103 with a low capacitance photodiode of <100>
Request a Quote Datasheet
Description
The ADPD103 is a highly efficient photometric front end with an integrated 14-bit analog-to-digital converter (ADC) and a 20-bit burst accumulator that works in concert with flexible light emitting diode (LED) drivers. It is designed to stimulate an LED and measure the corresponding optical return signal. The data output and functional configuration occur over a 1.8 V I2C interface. The control circuitry includes flexible LED signaling and synchronous detection. The analog front end (AFE) features best-in-class rejection of signal offset and corruption due to modulated interference commonly caused by ambient light. Couple the ADPD103 with a low capacitance photodiode of <100>
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Driver - ADPD103BCBZRL7 - Richardson RFPD
Downers Grove, IL, United States
Laser Driver
ADPD103BCBZRL7
Laser Driver ADPD103BCBZRL7
The ADPD103 is a highly efficient photometric front end with an integrated 14-bit analog-to-digital converter (ADC) and a 20-bit burst accumulator that works in concert with flexible light emitting diode (LED) drivers. It is designed to stimulate an LED and measure the corresponding optical return signal. The data output and functional configuration occur over a 1.8 V I2C interface. The control circuitry includes flexible LED signaling and synchronous detection. The analog front end (AFE) features best-in-class rejection of signal offset and corruption due to modulated interference commonly caused by ambient light. Couple the ADPD103 with a low capacitance photodiode of <100>

The ADPD103 is a highly efficient photometric front end with an integrated 14-bit analog-to-digital converter (ADC) and a 20-bit burst accumulator that works in concert with flexible light emitting diode (LED) drivers. It is designed to stimulate an LED and measure the corresponding optical return signal. The data output and functional configuration occur over a 1.8 V I2C interface. The control circuitry includes flexible LED signaling and synchronous detection.

The analog front end (AFE) features best-in-class rejection of signal offset and corruption due to modulated interference commonly caused by ambient light.

Couple the ADPD103 with a low capacitance photodiode of <100>

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number ADPD103BCBZRL7
Product Name Laser Driver
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

CDR/Reclocker - ADN2818ACPZ-RL7 - Richardson RFPD
Specs
Supply Voltage 3.3V; Other; 3.3
Data Rate 2.70E6 kbps
Pd 600 milliwatts
View Details
RF and mmW Front End Module - ADRF5545ABCPZN-R7 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 5V; Other; 5
Package Type LFCSP
View Details
CDR/Reclocker - ADN2812ACPZ - Richardson RFPD
Specs
Supply Voltage 3.3V; Other; 3.3
Data Rate 2.70E6 kbps
Pd 750 milliwatts
View Details