Richardson RFPD Interface - Transceiver ADN4697EBRZ-RL7

Description
The ADN4697E are multipoint low voltage differential signalling (M-LVDS) transceivers (driver and receiver pairs) that can operate at up to 200 Mbps (100 MHz). The receivers detect the bus state with a differential input of as little as 50 mV over a common-mode voltage range of ?1 V to +3.4 V. ESD protection of up to ±15 kV is implemented on the bus pins.
Request a Quote Datasheet
Description
The ADN4697E are multipoint low voltage differential signalling (M-LVDS) transceivers (driver and receiver pairs) that can operate at up to 200 Mbps (100 MHz). The receivers detect the bus state with a differential input of as little as 50 mV over a common-mode voltage range of ?1 V to +3.4 V. ESD protection of up to ±15 kV is implemented on the bus pins.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Transceiver - ADN4697EBRZ-RL7 - Richardson RFPD
Downers Grove, IL, United States
Interface - Transceiver
ADN4697EBRZ-RL7
Interface - Transceiver ADN4697EBRZ-RL7
The ADN4697E are multipoint low voltage differential signalling (M-LVDS) transceivers (driver and receiver pairs) that can operate at up to 200 Mbps (100 MHz). The receivers detect the bus state with a differential input of as little as 50 mV over a common-mode voltage range of ?1 V to +3.4 V. ESD protection of up to ±15 kV is implemented on the bus pins.

The ADN4697E are multipoint low voltage differential signalling (M-LVDS) transceivers (driver and receiver pairs) that can operate at up to 200 Mbps (100 MHz). The receivers detect the bus state with a differential input of as little as 50 mV over a common-mode voltage range of ?1 V to +3.4 V. ESD protection of up to ±15 kV is implemented on the bus pins.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number ADN4697EBRZ-RL7
Product Name Interface - Transceiver
Technology LVDS
Unlock Full Specs
to access all available technical data

Similar Products

ISM Transceiver - ADF7030-1BSTZN - Richardson RFPD
Specs
Device Type Transceiver
Supply Voltage 3V; Other; 3
Package Type LQFP
View Details