Richardson RFPD Interface - Transceiver ADN4692EBRZ-RL7

Description
The ADN4692E are multipoint, low voltage dif- ferential signaling (M-LVDS) transceivers (driver and receiver pairs) that can operate at up to 100 Mbps (50 MHz). To improve the integrity of the output signal and minimize reflections, slew rate control is implemented on the driver outputs. The receivers detect the bus state with a differential input of as little as 50 mV over a common-mode voltage range of ?1 V to +3.4 V. ESD protection of up to ±15 kV is implemented on the bus pins
Request a Quote Datasheet
Description
The ADN4692E are multipoint, low voltage dif- ferential signaling (M-LVDS) transceivers (driver and receiver pairs) that can operate at up to 100 Mbps (50 MHz). To improve the integrity of the output signal and minimize reflections, slew rate control is implemented on the driver outputs. The receivers detect the bus state with a differential input of as little as 50 mV over a common-mode voltage range of ?1 V to +3.4 V. ESD protection of up to ±15 kV is implemented on the bus pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Transceiver - ADN4692EBRZ-RL7 - Richardson RFPD
Downers Grove, IL, United States
Interface - Transceiver
ADN4692EBRZ-RL7
Interface - Transceiver ADN4692EBRZ-RL7
The ADN4692E are multipoint, low voltage dif- ferential signaling (M-LVDS) transceivers (driver and receiver pairs) that can operate at up to 100 Mbps (50 MHz). To improve the integrity of the output signal and minimize reflections, slew rate control is implemented on the driver outputs. The receivers detect the bus state with a differential input of as little as 50 mV over a common-mode voltage range of ?1 V to +3.4 V. ESD protection of up to ±15 kV is implemented on the bus pins

The ADN4692E are multipoint, low voltage dif- ferential signaling (M-LVDS) transceivers (driver and receiver pairs) that can operate at up to 100 Mbps (50 MHz). To improve the integrity of the output signal and minimize reflections, slew rate control is implemented on the driver outputs. The receivers detect the bus state with a differential input of as little as 50 mV over a common-mode voltage range of ?1 V to +3.4 V. ESD protection of up to ±15 kV is implemented on the bus pins

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number ADN4692EBRZ-RL7
Product Name Interface - Transceiver
Technology LVDS
Unlock Full Specs
to access all available technical data

Similar Products

CDR/Reclocker - ADN2806ACPZ - Richardson RFPD
Specs
Supply Voltage 3.3V; Other; 3.3
Data Rate 622000 kbps
Pd 359 milliwatts
View Details
Interface - Transceiver - ADM2865EBRNZ-RL7 - Richardson RFPD
Specs
Device Type Transceiver
View Details