Richardson RFPD Multi-Function Transceiver ADAR2004ACCZ-R7

Description
The ADAR2004 is a 4-channel receiver IC that is optimized formillimeter wave body scanning applications. Accepting differentialinput signals from 10 GHz to 40 GHz, the ADAR2004 provides alow intermediate frequency (IF) output up to 800 MHz. Eachreceive channel also has independent gain control.The mixer local oscillator (LO) path includes a 4× multiplierrequiring an applied LO frequency between 2.4 GHz and10.1 GHz. The 4x multiplier block includes a programmable filterthat helps keep harmonics down before reaching the mixer. Two programmable state machines are included to facilitatesimple configuration, control, and fast switching of the frequencymultiplier, filter, and receiver sections. These sequencers areprogrammed through the serial peripheral interface (SPI) andare then operated by pulsed inputs (reset and advance). The ADAR2004 requires only a single 2.5 V supply with powerconsumption of 910 mW with all channels turned on.The ADAR2004 is available in a 7 x 7 mm, 48-terminal LGApackage and is specified from −40 C to +85 C.
Request a Quote Datasheet
Description
The ADAR2004 is a 4-channel receiver IC that is optimized formillimeter wave body scanning applications. Accepting differentialinput signals from 10 GHz to 40 GHz, the ADAR2004 provides alow intermediate frequency (IF) output up to 800 MHz. Eachreceive channel also has independent gain control.The mixer local oscillator (LO) path includes a 4× multiplierrequiring an applied LO frequency between 2.4 GHz and10.1 GHz. The 4x multiplier block includes a programmable filterthat helps keep harmonics down before reaching the mixer. Two programmable state machines are included to facilitatesimple configuration, control, and fast switching of the frequencymultiplier, filter, and receiver sections. These sequencers areprogrammed through the serial peripheral interface (SPI) andare then operated by pulsed inputs (reset and advance). The ADAR2004 requires only a single 2.5 V supply with powerconsumption of 910 mW with all channels turned on.The ADAR2004 is available in a 7 x 7 mm, 48-terminal LGApackage and is specified from −40 C to +85 C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Transceiver - ADAR2004ACCZ-R7 - Richardson RFPD
Downers Grove, IL, United States
Multi-Function Transceiver
ADAR2004ACCZ-R7
Multi-Function Transceiver ADAR2004ACCZ-R7
The ADAR2004 is a 4-channel receiver IC that is optimized formillimeter wave body scanning applications. Accepting differentialinput signals from 10 GHz to 40 GHz, the ADAR2004 provides alow intermediate frequency (IF) output up to 800 MHz. Eachreceive channel also has independent gain control.The mixer local oscillator (LO) path includes a 4× multiplierrequiring an applied LO frequency between 2.4 GHz and10.1 GHz. The 4x multiplier block includes a programmable filterthat helps keep harmonics down before reaching the mixer. Two programmable state machines are included to facilitatesimple configuration, control, and fast switching of the frequencymultiplier, filter, and receiver sections. These sequencers areprogrammed through the serial peripheral interface (SPI) andare then operated by pulsed inputs (reset and advance). The ADAR2004 requires only a single 2.5 V supply with powerconsumption of 910 mW with all channels turned on.The ADAR2004 is available in a 7 x 7 mm, 48-terminal LGApackage and is specified from −40 C to +85 C.

The ADAR2004 is a 4-channel receiver IC that is optimized formillimeter wave body scanning applications. Accepting differentialinput signals from 10 GHz to 40 GHz, the ADAR2004 provides alow intermediate frequency (IF) output up to 800 MHz. Eachreceive channel also has independent gain control.The mixer local oscillator (LO) path includes a 4× multiplierrequiring an applied LO frequency between 2.4 GHz and10.1 GHz. The 4x multiplier block includes a programmable filterthat helps keep harmonics down before reaching the mixer.

Two programmable state machines are included to facilitatesimple configuration, control, and fast switching of the frequencymultiplier, filter, and receiver sections. These sequencers areprogrammed through the serial peripheral interface (SPI) andare then operated by pulsed inputs (reset and advance).

The ADAR2004 requires only a single 2.5 V supply with powerconsumption of 910 mW with all channels turned on.The ADAR2004 is available in a 7 x 7 mm, 48-terminal LGApackage and is specified from −40 C to +85 C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number ADAR2004ACCZ-R7
Product Name Multi-Function Transceiver
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

CDR/Reclocker - ADN2812ACPZ - Richardson RFPD
Specs
Supply Voltage 3.3V; Other; 3.3
Data Rate 2.70E6 kbps
Pd 750 milliwatts
View Details
Multi-Function Transceiver - ADF5902WCCPZ - Richardson RFPD
Specs
Device Type Transceiver
View Details