Richardson RFPD Multi-Function Transceiver AD9361BBCZ-REEL

Description
RF Agile Transceiver. FEATURES: RF 2 × 2 transceiver with integrated 12-bit DACs and ADCs Band: 70 MHz to 6.0 GHz Supports TDD and FDD operation Tunable channel BW: <200> Dual receivers: 6 differential or 12 single-ended inputs Superior receiver sensitivity with a noise figure < 2.5 dB RX gain control Real-time monitor and control signals for manual gain Independent automatic gain control Dual transmitters: 4 differential outputs Highly linear broadband transmitter TX EVM: ≤−40 dB TX noise: ≤−157 dBm/Hz noise floor TX monitor: ≥66 dB dynamic range with 1 dB accuracy Integrated fractional-N synthesizers 2.5 Hz maximum local oscillator (LO) step size Multichip synchronization CMOS/LVDS digital interface APPLICATIONS: Point to point communication systems Femtocell/picocell/m icrocell base stations General-purpose radio systems
Request a Quote Datasheet
Description
RF Agile Transceiver. FEATURES: RF 2 × 2 transceiver with integrated 12-bit DACs and ADCs Band: 70 MHz to 6.0 GHz Supports TDD and FDD operation Tunable channel BW: <200> Dual receivers: 6 differential or 12 single-ended inputs Superior receiver sensitivity with a noise figure < 2.5 dB RX gain control Real-time monitor and control signals for manual gain Independent automatic gain control Dual transmitters: 4 differential outputs Highly linear broadband transmitter TX EVM: ≤−40 dB TX noise: ≤−157 dBm/Hz noise floor TX monitor: ≥66 dB dynamic range with 1 dB accuracy Integrated fractional-N synthesizers 2.5 Hz maximum local oscillator (LO) step size Multichip synchronization CMOS/LVDS digital interface APPLICATIONS: Point to point communication systems Femtocell/picocell/m icrocell base stations General-purpose radio systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Transceiver - AD9361BBCZ-REEL - Richardson RFPD
Downers Grove, IL, United States
Multi-Function Transceiver
AD9361BBCZ-REEL
Multi-Function Transceiver AD9361BBCZ-REEL
RF Agile Transceiver. FEATURES: RF 2 × 2 transceiver with integrated 12-bit DACs and ADCs Band: 70 MHz to 6.0 GHz Supports TDD and FDD operation Tunable channel BW: <200> Dual receivers: 6 differential or 12 single-ended inputs Superior receiver sensitivity with a noise figure < 2.5 dB RX gain control Real-time monitor and control signals for manual gain Independent automatic gain control Dual transmitters: 4 differential outputs Highly linear broadband transmitter TX EVM: ≤−40 dB TX noise: ≤−157 dBm/Hz noise floor TX monitor: ≥66 dB dynamic range with 1 dB accuracy Integrated fractional-N synthesizers 2.5 Hz maximum local oscillator (LO) step size Multichip synchronization CMOS/LVDS digital interface APPLICATIONS: Point to point communication systems Femtocell/picocell/m icrocell base stations General-purpose radio systems

RF Agile Transceiver. FEATURES:

  • RF 2 × 2 transceiver with integrated 12-bit DACs and ADCs
  • Band: 70 MHz to 6.0 GHz
  • Supports TDD and FDD operation
  • Tunable channel BW: <200>
  • Dual receivers: 6 differential or 12 single-ended inputs
  • Superior receiver sensitivity with a noise figure < 2.5 dB
  • RX gain control
    • Real-time monitor and control signals for manual gain
    • Independent automatic gain control
  • Dual transmitters: 4 differential outputs
  • Highly linear broadband transmitter
    • TX EVM: ≤−40 dB
    • TX noise: ≤−157 dBm/Hz noise floor
    • TX monitor: ≥66 dB dynamic range with 1 dB accuracy
  • Integrated fractional-N synthesizers
    • 2.5 Hz maximum local oscillator (LO) step size
  • Multichip synchronization
  • CMOS/LVDS digital interface

APPLICATIONS:

  • Point to point communication systems
  • Femtocell/picocell/microcell base stations
  • General-purpose radio systems
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number AD9361BBCZ-REEL
Product Name Multi-Function Transceiver
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Transceiver - ADM3062EARMZ - Richardson RFPD
Specs
Device Type Transceiver
View Details
CDR/Reclocker - ADN2812ACPZ-RL7 - Richardson RFPD
Specs
Supply Voltage 3.3V; Other; 3.3
Data Rate 2.70E6 kbps
Pd 750 milliwatts
View Details
Interface - Transceiver - AD2428WCCSZ01-RL - Richardson RFPD
Specs
Device Type Transceiver
View Details