Richardson RFPD RF Relay 1462037-1

Description
Communications/Signa l PC Board Relays
Request a Quote
Description
Communications/Signa l PC Board Relays
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IM relay series is a 1- or 2-pole polarized telecom and signal relay available in through-hole and surface-mount configurations, designed for applications in telecommunications, consumer electronics, and industrial control. The part 1462037-1 corresponds to the IM01GR variant, a 3 VDC non-latching, 2-form C (DPDT) relay with a 140 mW coil power consumption and 64 Ω coil resistance, mounted in a surface-mount Gull Wing package measuring 10 × 6 mm with a height of 5.65 mm. It supports switching currents up to 5 A and voltages up to 250 VAC/220 VDC, features bifurcated contacts, and meets Telcordia GR1089, FCC Part 68, and ITU-T K20, K21, and K45 standards for surge and dielectric strength. The relay complies with RoHS Directive 2002/95/EC and is halogen-free, with an insulation category rated for 300 Vrms working voltage and supplementary insulation per IEC/EN 60950.

Datasheet Summary
Powered by GS/AI

The IM relay series is a 1- or 2-pole polarized telecom and signal relay available in through-hole and surface-mount configurations, designed for applications in telecommunications, consumer electronics, and industrial control. The part 1462037-1 corresponds to the IM01GR variant, a 3 VDC non-latching, 2-form C (DPDT) relay with a 140 mW coil power consumption and 64 Ω coil resistance, mounted in a surface-mount Gull Wing package measuring 10 × 6 mm with a height of 5.65 mm. It supports switching currents up to 5 A and voltages up to 250 VAC/220 VDC, features bifurcated contacts, and meets Telcordia GR1089, FCC Part 68, and ITU-T K20, K21, and K45 standards for surge and dielectric strength. The relay complies with RoHS Directive 2002/95/EC and is halogen-free, with an insulation category rated for 300 Vrms working voltage and supplementary insulation per IEC/EN 60950.

Suppliers

Company
Product
Description
Supplier Links
RF Relay - 1462037-1 - Richardson RFPD
Downers Grove, IL, United States
RF Relay
1462037-1
RF Relay 1462037-1
Communications/Signa l PC Board Relays

Communications/Signal PC Board Relays

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electromechanical Relays
Product Number 1462037-1
Product Name RF Relay
Mounting DIP
Unlock Full Specs
to access all available technical data

Similar Products

Richardson RFPD
Specs
Mounting TO-5
Poles Double Pole (DP)
Throw Double Throw
View Details
General Purpose Relay - 1-1393210-3 - Richardson RFPD
Specs
Relay Type General
Poles Single Pole (SP)
Throw Single Throw
View Details
Richardson RFPD
Specs
Mounting TO-5
Poles Double Pole (DP)
Throw Double Throw
View Details