Richardson RFPD RF Relay 1462051-4

Description
HF3 Relay
Request a Quote
Description
HF3 Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HF3 relay is a surface mount, plastic-sealed telecom and RF relay designed for 50 Ω or 75 Ω systems with a frequency range of DC to 3 GHz. It has a single changeover contact (1 form C / SPDT), small dimensions of 14.6 mm × 7.2 mm × 10 mm, and consumes ≤140 mW power. The relay is ROHS compliant and immersion cleanable. The part number 1462051-4 corresponds to a 50 Ω non-latching single-coil variant with a 12 Vdc nominal operate voltage, 1028 Ω coil resistance, and a release voltage of 9.00 Vdc. All specifications are valid at 23 °C.

Datasheet Summary
Powered by GS/AI

The HF3 relay is a surface mount, plastic-sealed telecom and RF relay designed for 50 Ω or 75 Ω systems with a frequency range of DC to 3 GHz. It has a single changeover contact (1 form C / SPDT), small dimensions of 14.6 mm × 7.2 mm × 10 mm, and consumes ≤140 mW power. The relay is ROHS compliant and immersion cleanable. The part number 1462051-4 corresponds to a 50 Ω non-latching single-coil variant with a 12 Vdc nominal operate voltage, 1028 Ω coil resistance, and a release voltage of 9.00 Vdc. All specifications are valid at 23 °C.

Suppliers

Company
Product
Description
Supplier Links
RF Relay - 1462051-4 - Richardson RFPD
Downers Grove, IL, United States
RF Relay
1462051-4
RF Relay 1462051-4
HF3 Relay

HF3 Relay

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electromechanical Relays
Product Number 1462051-4
Product Name RF Relay
Mounting DIP
Unlock Full Specs
to access all available technical data

Similar Products