Armstrong International SH-4000 Series Bimetallic Steam Traps SH-4009H

Description
SH-4000 Bimetallic Steam Traps All Stainless Steel For Pressures to 1,245 psig (86 bar) Cold Water Capacities to 6,000 lb/hr (2,722 kg/hr) Armstrong’s SH-4000 Bimetallic Steam Trap is the ideal design for applications involving superheated steam. During start-up, the bimetallic mechanism is fully open and allows large volumes of non-condensable gases and condensate to be removed from the system. As the system reaches saturated steam conditions, the mechanism begins to close preventing anylive steam loss. The superheat during normal operating steam conditions keep the valve closed to ensure long service life. In the event that operating conditions change and condensate forms at the steam trap inlet, the cooling effect allows the bimetallic mechanism to open and discharge any accumulation. The valve quickly closes once normal operating conditions return. The SH-4000 consists of an investment cast, stainless steel body that is compact and highly resistant to harsh, corrosive environments. The integral mounting flange is compatible with the Armstrong IS-4, 4-bolt, Class 900, connector making for labor savings and easy steam trap replacement.
Description
SH-4000 Bimetallic Steam Traps All Stainless Steel For Pressures to 1,245 psig (86 bar) Cold Water Capacities to 6,000 lb/hr (2,722 kg/hr) Armstrong’s SH-4000 Bimetallic Steam Trap is the ideal design for applications involving superheated steam. During start-up, the bimetallic mechanism is fully open and allows large volumes of non-condensable gases and condensate to be removed from the system. As the system reaches saturated steam conditions, the mechanism begins to close preventing anylive steam loss. The superheat during normal operating steam conditions keep the valve closed to ensure long service life. In the event that operating conditions change and condensate forms at the steam trap inlet, the cooling effect allows the bimetallic mechanism to open and discharge any accumulation. The valve quickly closes once normal operating conditions return. The SH-4000 consists of an investment cast, stainless steel body that is compact and highly resistant to harsh, corrosive environments. The integral mounting flange is compatible with the Armstrong IS-4, 4-bolt, Class 900, connector making for labor savings and easy steam trap replacement.

Suppliers

Company
Product
Description
Supplier Links
SH-4000 Series Bimetallic Steam Traps - SH-4009H - Armstrong International
Three Rivers, MI, USA
SH-4000 Series Bimetallic Steam Traps
SH-4009H
SH-4000 Series Bimetallic Steam Traps SH-4009H
SH-4000 Bimetallic Steam Traps All Stainless Steel For Pressures to 1,245 psig (86 bar) Cold Water Capacities to 6,000 lb/hr (2,722 kg/hr) Armstrong’s SH-4000 Bimetallic Steam Trap is the ideal design for applications involving superheated steam. During start-up, the bimetallic mechanism is fully open and allows large volumes of non-condensable gases and condensate to be removed from the system. As the system reaches saturated steam conditions, the mechanism begins to close preventing anylive steam loss. The superheat during normal operating steam conditions keep the valve closed to ensure long service life. In the event that operating conditions change and condensate forms at the steam trap inlet, the cooling effect allows the bimetallic mechanism to open and discharge any accumulation. The valve quickly closes once normal operating conditions return. The SH-4000 consists of an investment cast, stainless steel body that is compact and highly resistant to harsh, corrosive environments. The integral mounting flange is compatible with the Armstrong IS-4, 4-bolt, Class 900, connector making for labor savings and easy steam trap replacement.

SH-4000 Bimetallic Steam Traps

All Stainless Steel

For Pressures to 1,245 psig (86 bar)
Cold Water Capacities to 6,000 lb/hr (2,722 kg/hr)

Armstrong’s SH-4000 Bimetallic Steam Trap is the ideal design for applications involving superheated steam.

During start-up, the bimetallic mechanism is fully open and allows large volumes of non-condensable gases and condensate to be removed from the system. As the system reaches saturated steam conditions, the mechanism begins to close preventing anylive steam loss. The superheat during normal operating steam conditions keep the valve closed to ensure long service life.

In the event that operating conditions change and condensate forms at the steam trap inlet, the cooling effect allows the bimetallic mechanism to open and discharge any accumulation. The valve quickly closes once normal operating conditions return.

The SH-4000 consists of an investment cast, stainless steel body that is compact and highly resistant to harsh, corrosive environments. The integral mounting flange is compatible with the Armstrong IS-4, 4-bolt, Class 900, connector making for labor savings and easy steam trap replacement.

Supplier's Site

Technical Specifications

  Armstrong International
Product Category Steam Traps
Product Number SH-4009H
Product Name SH-4000 Series Bimetallic Steam Traps
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 900 psi (633 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Steel - Stainless
Operating Pressure 15 psi (10.56 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details
TT Series Thermostatic Steam Trap - Model TTF-1 - Armstrong International
Specs
Steam Trap Type Thermostatic Bellows
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details