RS Components, Ltd. 9171760

Description
The TSS 6 thermostatic steam trap is designed for use in reactors, sterilisers and distribution lines in clean and pure steam systems. Trap Type = Thermostatic Orientation = Vertical Maximum Working Pressure = 6 bar Maximum Temperature = +165°C Body Material = Stainless Steel Connection Size = 3/4in
Request a Quote
Description
The TSS 6 thermostatic steam trap is designed for use in reactors, sterilisers and distribution lines in clean and pure steam systems. Trap Type = Thermostatic Orientation = Vertical Maximum Working Pressure = 6 bar Maximum Temperature = +165°C Body Material = Stainless Steel Connection Size = 3/4in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9171760 - RS Components, Ltd.
Corby, Northants, United Kingdom
The TSS 6 thermostatic steam trap is designed for use in reactors, sterilisers and distribution lines in clean and pure steam systems. Trap Type = Thermostatic Orientation = Vertical Maximum Working Pressure = 6 bar Maximum Temperature = +165°C Body Material = Stainless Steel Connection Size = 3/4in

The TSS 6 thermostatic steam trap is designed for use in reactors, sterilisers and distribution lines in clean and pure steam systems.
Trap Type = Thermostatic
Orientation = Vertical
Maximum Working Pressure = 6 bar
Maximum Temperature = +165°C
Body Material = Stainless Steel
Connection Size = 3/4in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Steam Traps
Product Number 9171760
Steam Trap Type FloatThermostatic
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Operating Pressure 580 psi (408 m H2O)
View Details
 - 7209223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
 - 9171906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Operating Pressure 580 psi (408 m H2O)
View Details
 - 9171710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material SteelForged
View Details