Armstrong International SH Series Bimetallic Steam Traps SH 2000

Description
SH-2000 Series Superheat Traps Bimetallic steam traps for superheat conditions For pressures to 400 psig (28 bar) . . . Cold water capacities to 4800 lb/hr (2175 kg/hr) SH Series Superheat Steam Traps operate by the effect that rising temperature has on the thermostatic bimetallic elements. The effect of rising temperature on bimetallic elements operates the Armstrong SH-2000 bimetallic steam trap. It adjusts to changing conditions because the curving of the bimetallic elements, caused by increasing temperature, compensates for increasing pressure. At start-up, the valve is wide open, which allows a large volume of non-condensables and cold condensate to be removed from the system. When the system reaches steam temperature, the elements become sufficiently hot to pull on the trap’s valve stem, closing the valve. The valve remains closed until the bimetallic elements cool, thus allowing the valve to crack open, venting the condensate and non-condensables, and then close again when steam temperature is reached. The Armstrong SH-2000 has a sealed, stainless steel body that is lightweight, compact and highly resistant to corrosion. It is adaptable to an Armstrong 360˚ Universal Connector or a Trap Valve Station (TVS). This makes it easy to install and replace, as the trap can be removed while the connector remains in-line. That means savings in labor cost and ultimate flexibility—because inverted bucket, thermostatic, thermostatic wafer, disc, and float and thermostatic steam traps can all be installed on the same connector.
Datasheet
Description
SH-2000 Series Superheat Traps Bimetallic steam traps for superheat conditions For pressures to 400 psig (28 bar) . . . Cold water capacities to 4800 lb/hr (2175 kg/hr) SH Series Superheat Steam Traps operate by the effect that rising temperature has on the thermostatic bimetallic elements. The effect of rising temperature on bimetallic elements operates the Armstrong SH-2000 bimetallic steam trap. It adjusts to changing conditions because the curving of the bimetallic elements, caused by increasing temperature, compensates for increasing pressure. At start-up, the valve is wide open, which allows a large volume of non-condensables and cold condensate to be removed from the system. When the system reaches steam temperature, the elements become sufficiently hot to pull on the trap’s valve stem, closing the valve. The valve remains closed until the bimetallic elements cool, thus allowing the valve to crack open, venting the condensate and non-condensables, and then close again when steam temperature is reached. The Armstrong SH-2000 has a sealed, stainless steel body that is lightweight, compact and highly resistant to corrosion. It is adaptable to an Armstrong 360˚ Universal Connector or a Trap Valve Station (TVS). This makes it easy to install and replace, as the trap can be removed while the connector remains in-line. That means savings in labor cost and ultimate flexibility—because inverted bucket, thermostatic, thermostatic wafer, disc, and float and thermostatic steam traps can all be installed on the same connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SH Series Bimetallic Steam Traps - SH 2000 - Armstrong International
Three Rivers, MI, USA
SH Series Bimetallic Steam Traps
SH 2000
SH Series Bimetallic Steam Traps SH 2000
SH-2000 Series Superheat Traps Bimetallic steam traps for superheat conditions For pressures to 400 psig (28 bar) . . . Cold water capacities to 4800 lb/hr (2175 kg/hr) SH Series Superheat Steam Traps operate by the effect that rising temperature has on the thermostatic bimetallic elements. The effect of rising temperature on bimetallic elements operates the Armstrong SH-2000 bimetallic steam trap. It adjusts to changing conditions because the curving of the bimetallic elements, caused by increasing temperature, compensates for increasing pressure. At start-up, the valve is wide open, which allows a large volume of non-condensables and cold condensate to be removed from the system. When the system reaches steam temperature, the elements become sufficiently hot to pull on the trap’s valve stem, closing the valve. The valve remains closed until the bimetallic elements cool, thus allowing the valve to crack open, venting the condensate and non-condensables, and then close again when steam temperature is reached. The Armstrong SH-2000 has a sealed, stainless steel body that is lightweight, compact and highly resistant to corrosion. It is adaptable to an Armstrong 360˚ Universal Connector or a Trap Valve Station (TVS). This makes it easy to install and replace, as the trap can be removed while the connector remains in-line. That means savings in labor cost and ultimate flexibility—because inverted bucket, thermostatic, thermostatic wafer, disc, and float and thermostatic steam traps can all be installed on the same connector.

SH-2000 Series Superheat Traps

Bimetallic steam traps for superheat conditions

For pressures to 400 psig (28 bar) . . .
Cold water capacities to 4800 lb/hr (2175 kg/hr)

SH Series Superheat Steam Traps operate by the effect that rising temperature has on the thermostatic bimetallic elements.

The effect of rising temperature on bimetallic elements operates the Armstrong SH-2000 bimetallic steam trap. It adjusts to changing conditions because the curving of the bimetallic elements, caused by increasing temperature, compensates for increasing pressure.

At start-up, the valve is wide open, which allows a large volume of non-condensables and cold condensate to be removed from the system. When the system reaches steam temperature, the elements become sufficiently hot to pull on the trap’s valve stem, closing the valve.

The valve remains closed until the bimetallic elements cool, thus allowing the valve to crack open, venting the condensate and non-condensables, and then close again when steam temperature is reached.

The Armstrong SH-2000 has a sealed, stainless steel body that is lightweight, compact and highly resistant to corrosion. It is adaptable to an Armstrong 360˚ Universal Connector or a Trap Valve Station (TVS). This makes it easy to install and replace, as the trap can be removed while the connector remains in-line. That means savings in labor cost and ultimate flexibility—because inverted bucket, thermostatic, thermostatic wafer, disc, and float and thermostatic steam traps can all be installed on the same connector.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Steam Traps
Product Number SH 2000
Product Name SH Series Bimetallic Steam Traps
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 400 psi (282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 145 psi (102 m H2O)
View Details
Thermodynamic Steam Trap - TD259A - Spirax-Sarco
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 914 psi (643 m H2O)
View Details
Thermostatic Radiator Steam Traps - 0036050 - Watts
Specs
Steam Trap Type Radiator
Material Brass
Operating Pressure 65 psi (45.75 m H2O)
View Details
Model SH Bimetallic Superheat Steam Traps - Model SH-1500 - Armstrong International
Specs
Steam Trap Type Bimetallic; Superheat
Material Steel - High Carbon
Operating Pressure 1800 psi (1267 m H2O)
View Details