Armstrong International Series WT Thermostatic Wafer Steam Trap Model WT-2000

Description
Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps. Choose from NPT or BSPT screwed connections. The WT-2000 is adaptable to a 360° connector to expand piping options and simplify installation. Choose NPT or BSPT screwed or socketweld connections. The WT-2000 is also available for use on the IS-2 stainless steel connector with integral strainer and can be used with the Armstrong Trap Valve Station (TVS) 4000. Armstrong’s WT-3 is a carbon steel thermostatic wafer trap for superheated drip service. It features an exclusive non-welded wafer design, which eliminates problems associated with weld stress. The WT-3 has no thin-walled enclosures such as bellows or welded diaphragms. It is also resistant to water hammer. Choose NPT or BSPT screwed or socketweld connections.
Datasheet
Description
Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps. Choose from NPT or BSPT screwed connections. The WT-2000 is adaptable to a 360° connector to expand piping options and simplify installation. Choose NPT or BSPT screwed or socketweld connections. The WT-2000 is also available for use on the IS-2 stainless steel connector with integral strainer and can be used with the Armstrong Trap Valve Station (TVS) 4000. Armstrong’s WT-3 is a carbon steel thermostatic wafer trap for superheated drip service. It features an exclusive non-welded wafer design, which eliminates problems associated with weld stress. The WT-3 has no thin-walled enclosures such as bellows or welded diaphragms. It is also resistant to water hammer. Choose NPT or BSPT screwed or socketweld connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series WT Thermostatic Wafer Steam Trap - Model WT-2000 - Armstrong International
Three Rivers, MI, USA
Series WT Thermostatic Wafer Steam Trap
Model WT-2000
Series WT Thermostatic Wafer Steam Trap Model WT-2000
Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps. Choose from NPT or BSPT screwed connections. The WT-2000 is adaptable to a 360° connector to expand piping options and simplify installation. Choose NPT or BSPT screwed or socketweld connections. The WT-2000 is also available for use on the IS-2 stainless steel connector with integral strainer and can be used with the Armstrong Trap Valve Station (TVS) 4000. Armstrong’s WT-3 is a carbon steel thermostatic wafer trap for superheated drip service. It features an exclusive non-welded wafer design, which eliminates problems associated with weld stress. The WT-3 has no thin-walled enclosures such as bellows or welded diaphragms. It is also resistant to water hammer. Choose NPT or BSPT screwed or socketweld connections.

Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps. Choose from NPT or BSPT screwed connections.

The WT-2000 is adaptable to a 360° connector to expand piping options and simplify installation. Choose NPT or BSPT screwed or socketweld connections. The WT-2000 is also available for use on the IS-2 stainless steel connector with integral strainer and can be used with the Armstrong Trap Valve Station (TVS) 4000.

Armstrong’s WT-3 is a carbon steel thermostatic wafer trap for superheated drip service. It features an exclusive non-welded wafer design, which eliminates problems associated with weld stress. The WT-3 has no thin-walled enclosures such as bellows or welded diaphragms. It is also resistant to water hammer. Choose NPT or BSPT screwed or socketweld connections.

Supplier's Site Datasheet
Series WT Thermostatic Wafer Steam Trap - Model WT-2000 - Armstrong International
Three Rivers, MI, USA
Series WT Thermostatic Wafer Steam Trap
Model WT-2000
Series WT Thermostatic Wafer Steam Trap Model WT-2000
Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps. Choose from NPT or BSPT screwed connections. The WT-2000 is adaptable to a 360° connector to expand piping options and simplify installation. Choose NPT or BSPT screwed or socketweld connections. The WT-2000 is also available for use on the IS-2 stainless steel connector with integral strainer and can be used with the Armstrong Trap Valve Station (TVS) 4000. Armstrong’s WT-3 is a carbon steel thermostatic wafer trap for superheated drip service. It features an exclusive non-welded wafer design, which eliminates problems associated with weld stress. The WT-3 has no thin-walled enclosures such as bellows or welded diaphragms. It is also resistant to water hammer. Choose NPT or BSPT screwed or socketweld connections.

Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps. Choose from NPT or BSPT screwed connections.

The WT-2000 is adaptable to a 360° connector to expand piping options and simplify installation. Choose NPT or BSPT screwed or socketweld connections. The WT-2000 is also available for use on the IS-2 stainless steel connector with integral strainer and can be used with the Armstrong Trap Valve Station (TVS) 4000.

Armstrong’s WT-3 is a carbon steel thermostatic wafer trap for superheated drip service. It features an exclusive non-welded wafer design, which eliminates problems associated with weld stress. The WT-3 has no thin-walled enclosures such as bellows or welded diaphragms. It is also resistant to water hammer. Choose NPT or BSPT screwed or socketweld connections.

Supplier's Site Datasheet
Series WT Thermostatic Wafer Steam Trap - Model WT-2000 - Armstrong International
Three Rivers, MI, USA
Series WT Thermostatic Wafer Steam Trap
Model WT-2000
Series WT Thermostatic Wafer Steam Trap Model WT-2000
Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps. Choose from NPT or BSPT screwed connections. The WT-2000 is adaptable to a 360° connector to expand piping options and simplify installation. Choose NPT or BSPT screwed or socketweld connections. The WT-2000 is also available for use on the IS-2 stainless steel connector with integral strainer and can be used with the Armstrong Trap Valve Station (TVS) 4000. Armstrong’s WT-3 is a carbon steel thermostatic wafer trap for superheated drip service. It features an exclusive non-welded wafer design, which eliminates problems associated with weld stress. The WT-3 has no thin-walled enclosures such as bellows or welded diaphragms. It is also resistant to water hammer. Choose NPT or BSPT screwed or socketweld connections.

Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps. Choose from NPT or BSPT screwed connections.

The WT-2000 is adaptable to a 360° connector to expand piping options and simplify installation. Choose NPT or BSPT screwed or socketweld connections. The WT-2000 is also available for use on the IS-2 stainless steel connector with integral strainer and can be used with the Armstrong Trap Valve Station (TVS) 4000.

Armstrong’s WT-3 is a carbon steel thermostatic wafer trap for superheated drip service. It features an exclusive non-welded wafer design, which eliminates problems associated with weld stress. The WT-3 has no thin-walled enclosures such as bellows or welded diaphragms. It is also resistant to water hammer. Choose NPT or BSPT screwed or socketweld connections.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International Armstrong International Armstrong International
Product Category Steam Traps Steam Traps Steam Traps
Product Number Model WT-2000 Model WT-2000 Model WT-2000
Product Name Series WT Thermostatic Wafer Steam Trap Series WT Thermostatic Wafer Steam Trap Series WT Thermostatic Wafer Steam Trap
Steam Trap Type Bucket (optional feature); Disc (optional feature); Thermostatic, Thermostatic Wafer Bucket (optional feature); Disc (optional feature); Thermostatic, Thermostatic Wafer Bucket (optional feature); Disc (optional feature); Thermostatic, Thermostatic Wafer
Material Steel - Stainless Steel - Stainless Steel - Stainless
Operating Pressure 400 psi (282 m H2O) 400 psi (282 m H2O) 400 psi (282 m H2O)
Operating Temperature 650 F (343 C) 650 F (343 C) 650 F (343 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Operating Pressure 580 psi (408 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Iron - Ductile
Operating Pressure 200 psi (141 m H2O)
View Details
Series TC Clean Steam Thermostatic Traps - Model TC-S - Armstrong International
Specs
Steam Trap Type Thermostatic
Material Steel - Stainless
Operating Pressure 120 psi (84.45 m H2O)
View Details
High Capacity Piston-operated Steam Trap - Type SPF - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Operating Pressure 1500 psi (1056 m H2O)
Type Socketweld; Flanged; Threaded; Butt weld
View Details