Armstrong International Series WT Thermostatic Wafer Steam Trap Model WT-1

Description
Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps. Choose from NPT or BSPT screwed connections. The WT-2000 is adaptable to a 360° connector to expand piping options and simplify installation. Choose NPT or BSPT screwed or socketweld connections. The WT-2000 is also available for use on the IS-2 stainless steel connector with integral strainer and can be used with the Armstrong Trap Valve Station (TVS) 4000. Armstrong’s WT-3 is a carbon steel thermostatic wafer trap for superheated drip service. It features an exclusive non-welded wafer design, which eliminates problems associated with weld stress. The WT-3 has no thin-walled enclosures such as bellows or welded diaphragms. It is also resistant to water hammer. Choose NPT or BSPT screwed or socketweld connections.
Datasheet
Description
Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps. Choose from NPT or BSPT screwed connections. The WT-2000 is adaptable to a 360° connector to expand piping options and simplify installation. Choose NPT or BSPT screwed or socketweld connections. The WT-2000 is also available for use on the IS-2 stainless steel connector with integral strainer and can be used with the Armstrong Trap Valve Station (TVS) 4000. Armstrong’s WT-3 is a carbon steel thermostatic wafer trap for superheated drip service. It features an exclusive non-welded wafer design, which eliminates problems associated with weld stress. The WT-3 has no thin-walled enclosures such as bellows or welded diaphragms. It is also resistant to water hammer. Choose NPT or BSPT screwed or socketweld connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series WT Thermostatic Wafer Steam Trap - Model WT-1 - Armstrong International
Three Rivers, MI, USA
Series WT Thermostatic Wafer Steam Trap
Model WT-1
Series WT Thermostatic Wafer Steam Trap Model WT-1
Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps. Choose from NPT or BSPT screwed connections. The WT-2000 is adaptable to a 360° connector to expand piping options and simplify installation. Choose NPT or BSPT screwed or socketweld connections. The WT-2000 is also available for use on the IS-2 stainless steel connector with integral strainer and can be used with the Armstrong Trap Valve Station (TVS) 4000. Armstrong’s WT-3 is a carbon steel thermostatic wafer trap for superheated drip service. It features an exclusive non-welded wafer design, which eliminates problems associated with weld stress. The WT-3 has no thin-walled enclosures such as bellows or welded diaphragms. It is also resistant to water hammer. Choose NPT or BSPT screwed or socketweld connections.

Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps. Choose from NPT or BSPT screwed connections.

The WT-2000 is adaptable to a 360° connector to expand piping options and simplify installation. Choose NPT or BSPT screwed or socketweld connections. The WT-2000 is also available for use on the IS-2 stainless steel connector with integral strainer and can be used with the Armstrong Trap Valve Station (TVS) 4000.

Armstrong’s WT-3 is a carbon steel thermostatic wafer trap for superheated drip service. It features an exclusive non-welded wafer design, which eliminates problems associated with weld stress. The WT-3 has no thin-walled enclosures such as bellows or welded diaphragms. It is also resistant to water hammer. Choose NPT or BSPT screwed or socketweld connections.

Supplier's Site Datasheet
Series WT Thermostatic Wafer Steam Trap - Model WT-1 - Armstrong International
Three Rivers, MI, USA
Series WT Thermostatic Wafer Steam Trap
Model WT-1
Series WT Thermostatic Wafer Steam Trap Model WT-1
Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps. Choose from NPT or BSPT screwed connections. The WT-2000 is adaptable to a 360° connector to expand piping options and simplify installation. Choose NPT or BSPT screwed or socketweld connections. The WT-2000 is also available for use on the IS-2 stainless steel connector with integral strainer and can be used with the Armstrong Trap Valve Station (TVS) 4000. Armstrong’s WT-3 is a carbon steel thermostatic wafer trap for superheated drip service. It features an exclusive non-welded wafer design, which eliminates problems associated with weld stress. The WT-3 has no thin-walled enclosures such as bellows or welded diaphragms. It is also resistant to water hammer. Choose NPT or BSPT screwed or socketweld connections.

Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps. Choose from NPT or BSPT screwed connections.

The WT-2000 is adaptable to a 360° connector to expand piping options and simplify installation. Choose NPT or BSPT screwed or socketweld connections. The WT-2000 is also available for use on the IS-2 stainless steel connector with integral strainer and can be used with the Armstrong Trap Valve Station (TVS) 4000.

Armstrong’s WT-3 is a carbon steel thermostatic wafer trap for superheated drip service. It features an exclusive non-welded wafer design, which eliminates problems associated with weld stress. The WT-3 has no thin-walled enclosures such as bellows or welded diaphragms. It is also resistant to water hammer. Choose NPT or BSPT screwed or socketweld connections.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International Armstrong International
Product Category Steam Traps Steam Traps
Product Number Model WT-1 Model WT-1
Product Name Series WT Thermostatic Wafer Steam Trap Series WT Thermostatic Wafer Steam Trap
Steam Trap Type Bucket (optional feature); Disc (optional feature); Thermostatic, Thermostatic Wafer Bucket (optional feature); Disc (optional feature); Thermostatic, Thermostatic Wafer
Material Steel - Stainless Steel - Stainless
Operating Pressure 400 psi (282 m H2O) 400 psi (282 m H2O)
Operating Temperature 650 F (343 C) 650 F (343 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 145 psi (102 m H2O)
View Details
ICS Series Float & Thermostatic Steam Traps - Model 1 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Steel - Stainless
Operating Pressure 465 psi (327 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037116 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Steel - Stainless
Operating Pressure 80 psi (56.3 m H2O)
View Details