Armstrong International Model SH Bimetallic Superheat Steam Traps Model SH-300

Description
SH-300 Series Superheat Traps Carbon Steel For pressures to 580 psig (40 bar) Armstrong's SH Series Bimetallic Steam Traps for superheat or low load conditions are the ideal traps for applications where other trap styles are not suitable for long life. The Armstrong SH Series bimetallic traps also have the ability to handle the large start-up loads associated with superheat applications. The unique bimetallic element allows for shut-off before superheat reaches the trap, thus preventing steam loss.
Datasheet
Description
SH-300 Series Superheat Traps Carbon Steel For pressures to 580 psig (40 bar) Armstrong's SH Series Bimetallic Steam Traps for superheat or low load conditions are the ideal traps for applications where other trap styles are not suitable for long life. The Armstrong SH Series bimetallic traps also have the ability to handle the large start-up loads associated with superheat applications. The unique bimetallic element allows for shut-off before superheat reaches the trap, thus preventing steam loss.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model SH Bimetallic Superheat Steam Traps - Model SH-300 - Armstrong International
Three Rivers, MI, USA
Model SH Bimetallic Superheat Steam Traps
Model SH-300
Model SH Bimetallic Superheat Steam Traps Model SH-300
SH-300 Series Superheat Traps Carbon Steel For pressures to 580 psig (40 bar) Armstrong's SH Series Bimetallic Steam Traps for superheat or low load conditions are the ideal traps for applications where other trap styles are not suitable for long life. The Armstrong SH Series bimetallic traps also have the ability to handle the large start-up loads associated with superheat applications. The unique bimetallic element allows for shut-off before superheat reaches the trap, thus preventing steam loss.

SH-300 Series Superheat Traps

Carbon Steel

For pressures to 580 psig (40 bar)

Armstrong's SH Series Bimetallic Steam Traps for superheat or low load conditions are the ideal traps for applications where other trap styles are not suitable for long life.

The Armstrong SH Series bimetallic traps also have the ability to handle the large start-up loads associated with superheat applications. The unique bimetallic element allows for shut-off before superheat reaches the trap, thus preventing steam loss.

Supplier's Site Datasheet
Model SH Bimetallic Superheat Steam Traps - Model SH-300 - Armstrong International
Three Rivers, MI, USA
Model SH Bimetallic Superheat Steam Traps
Model SH-300
Model SH Bimetallic Superheat Steam Traps Model SH-300
SH-300 Series Superheat Traps Carbon Steel For pressures to 580 psig (40 bar) Armstrong's SH Series Bimetallic Steam Traps for superheat or low load conditions are the ideal traps for applications where other trap styles are not suitable for long life. The Armstrong SH Series bimetallic traps also have the ability to handle the large start-up loads associated with superheat applications. The unique bimetallic element allows for shut-off before superheat reaches the trap, thus preventing steam loss.

SH-300 Series Superheat Traps

Carbon Steel

For pressures to 580 psig (40 bar)

Armstrong's SH Series Bimetallic Steam Traps for superheat or low load conditions are the ideal traps for applications where other trap styles are not suitable for long life.

The Armstrong SH Series bimetallic traps also have the ability to handle the large start-up loads associated with superheat applications. The unique bimetallic element allows for shut-off before superheat reaches the trap, thus preventing steam loss.

Datasheet
Model SH Bimetallic Superheat Steam Traps - Model SH-300 - Armstrong International
Three Rivers, MI, USA
Model SH Bimetallic Superheat Steam Traps
Model SH-300
Model SH Bimetallic Superheat Steam Traps Model SH-300
SH-300 Series Superheat Traps Carbon Steel For pressures to 580 psig (40 bar) Armstrong's SH Series Bimetallic Steam Traps for superheat or low load conditions are the ideal traps for applications where other trap styles are not suitable for long life. The Armstrong SH Series bimetallic traps also have the ability to handle the large start-up loads associated with superheat applications. The unique bimetallic element allows for shut-off before superheat reaches the trap, thus preventing steam loss.

SH-300 Series Superheat Traps

Carbon Steel

For pressures to 580 psig (40 bar)

Armstrong's SH Series Bimetallic Steam Traps for superheat or low load conditions are the ideal traps for applications where other trap styles are not suitable for long life.

The Armstrong SH Series bimetallic traps also have the ability to handle the large start-up loads associated with superheat applications. The unique bimetallic element allows for shut-off before superheat reaches the trap, thus preventing steam loss.

Datasheet

Technical Specifications

  Armstrong International Armstrong International Armstrong International
Product Category Steam Traps Steam Traps Steam Traps
Product Number Model SH-300 Model SH-300 Model SH-300
Product Name Model SH Bimetallic Superheat Steam Traps Model SH Bimetallic Superheat Steam Traps Model SH Bimetallic Superheat Steam Traps
Steam Trap Type Bimetallic; Superheat Bimetallic; Superheat Bimetallic; Superheat
Material Steel - High Carbon Steel - High Carbon Steel - High Carbon
Operating Pressure 250 psi (176 m H2O) 250 psi (176 m H2O) 250 psi (176 m H2O)
Operating Temperature 662 F (350 C) 662 F (350 C) 662 F (350 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7998897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 20 psi (14.08 m H2O)
View Details
JD Series Ultra-Capacity Float & Thermostatic Steam Trap - Model 30-JD - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Ductile; Steel - Stainless
Operating Pressure 30 psi (21.11 m H2O)
View Details
Inverted Bucket Steam Traps - 0039502 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details