Armstrong International Model SH Bimetallic Superheat Steam Traps Model SH-1500

Description
SH-1500 Series Superheat Traps Bimetallic steam traps for superheat conditions For pressures to 1,500 psig (104 bar) . . . Cold water capacities to 6,500 lb/hr (2950 kg/hr) Armstrong’s SH-1500 Series Bimetallic Steam Traps for superheat or low-load conditions are the ideal choice for applications where other traps have a short service life. The SH-1500 Series traps can handle large start-up loads associated with superheat applications. The unique bimetallic element allows tight shut-off before superheat reaches the trap, thus preventing steam loss. SH-1500 traps use a titanium valve and seat to ensure extremely long service life in the harsh environment of superheated steam systems.
Datasheet
Description
SH-1500 Series Superheat Traps Bimetallic steam traps for superheat conditions For pressures to 1,500 psig (104 bar) . . . Cold water capacities to 6,500 lb/hr (2950 kg/hr) Armstrong’s SH-1500 Series Bimetallic Steam Traps for superheat or low-load conditions are the ideal choice for applications where other traps have a short service life. The SH-1500 Series traps can handle large start-up loads associated with superheat applications. The unique bimetallic element allows tight shut-off before superheat reaches the trap, thus preventing steam loss. SH-1500 traps use a titanium valve and seat to ensure extremely long service life in the harsh environment of superheated steam systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model SH Bimetallic Superheat Steam Traps - Model SH-1500 - Armstrong International
Three Rivers, MI, USA
Model SH Bimetallic Superheat Steam Traps
Model SH-1500
Model SH Bimetallic Superheat Steam Traps Model SH-1500
SH-1500 Series Superheat Traps Bimetallic steam traps for superheat conditions For pressures to 1,500 psig (104 bar) . . . Cold water capacities to 6,500 lb/hr (2950 kg/hr) Armstrong’s SH-1500 Series Bimetallic Steam Traps for superheat or low-load conditions are the ideal choice for applications where other traps have a short service life. The SH-1500 Series traps can handle large start-up loads associated with superheat applications. The unique bimetallic element allows tight shut-off before superheat reaches the trap, thus preventing steam loss. SH-1500 traps use a titanium valve and seat to ensure extremely long service life in the harsh environment of superheated steam systems.

SH-1500 Series Superheat Traps

Bimetallic steam traps for superheat conditions

For pressures to 1,500 psig (104 bar) . . .
Cold water capacities to 6,500 lb/hr (2950 kg/hr)

Armstrong’s SH-1500 Series Bimetallic Steam Traps for superheat or low-load conditions are the ideal choice for applications where other traps have a short service life. The SH-1500 Series traps can handle large start-up loads associated with superheat applications.

The unique bimetallic element allows tight shut-off before superheat reaches the trap, thus preventing steam loss. SH-1500 traps use a titanium valve and seat to ensure extremely long service life in the harsh environment of superheated steam systems.

Supplier's Site Datasheet
Model SH Bimetallic Superheat Steam Traps - Model SH-1500 - Armstrong International
Three Rivers, MI, USA
Model SH Bimetallic Superheat Steam Traps
Model SH-1500
Model SH Bimetallic Superheat Steam Traps Model SH-1500
SH-1500 Series Superheat Traps Bimetallic steam traps for superheat conditions For pressures to 1,500 psig (104 bar) . . . Cold water capacities to 6,500 lb/hr (2950 kg/hr) Armstrong’s SH-1500 Series Bimetallic Steam Traps for superheat or low-load conditions are the ideal choice for applications where other traps have a short service life. The SH-1500 Series traps can handle large start-up loads associated with superheat applications. The unique bimetallic element allows tight shut-off before superheat reaches the trap, thus preventing steam loss. SH-1500 traps use a titanium valve and seat to ensure extremely long service life in the harsh environment of superheated steam systems.

SH-1500 Series Superheat Traps

Bimetallic steam traps for superheat conditions

For pressures to 1,500 psig (104 bar) . . .
Cold water capacities to 6,500 lb/hr (2950 kg/hr)

Armstrong’s SH-1500 Series Bimetallic Steam Traps for superheat or low-load conditions are the ideal choice for applications where other traps have a short service life. The SH-1500 Series traps can handle large start-up loads associated with superheat applications.

The unique bimetallic element allows tight shut-off before superheat reaches the trap, thus preventing steam loss. SH-1500 traps use a titanium valve and seat to ensure extremely long service life in the harsh environment of superheated steam systems.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International Armstrong International
Product Category Steam Traps Steam Traps
Product Number Model SH-1500 Model SH-1500
Product Name Model SH Bimetallic Superheat Steam Traps Model SH Bimetallic Superheat Steam Traps
Steam Trap Type Bimetallic; Superheat Bimetallic; Superheat
Material Steel - High Carbon Steel - High Carbon
Operating Pressure 1800 psi (1267 m H2O) 1800 psi (1267 m H2O)
Operating Temperature 900 F (482 C) 900 F (482 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Steel - Stainless
Operating Pressure 87.02 psi (61.24 m H2O)
View Details
JD Series Ultra-Capacity Float & Thermostatic Steam Trap - Model 125-JD - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Ductile; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 225 psi (158 m H2O)
View Details
High Pressure Thermodynamic Steam Trap with Replaceable Seat - TD120M - Spirax-Sarco
Specs
Steam Trap Type Disc
Material SteelForged
Operating Pressure 3626 psi (2552 m H2O)
View Details