Armstrong International CD-60 Series Controlled Disc Steam Traps Model CD-61

Description
Armstrong CD-40 and CD-60 Series controlled disc traps contain a replaceable capsule, making it possible to renew a worn trap by simply replacing the capsule. A heating chamber in the shell ensures consistent operation. This steam jacket provides a relatively constant temperature in the control chamber regardless of ambient conditions. Cycling rate is controlled and does not increase when the trap is exposed to cold winds, rain or snow. CD-40 Series traps are also available with optional integral .045 perforated stainless steel strainer screens. CD-60 Series traps contain integral strainers with ratios of open area to inside area of pipe that equal or exceed those of most separate Y-type strainers.
Datasheet
Description
Armstrong CD-40 and CD-60 Series controlled disc traps contain a replaceable capsule, making it possible to renew a worn trap by simply replacing the capsule. A heating chamber in the shell ensures consistent operation. This steam jacket provides a relatively constant temperature in the control chamber regardless of ambient conditions. Cycling rate is controlled and does not increase when the trap is exposed to cold winds, rain or snow. CD-40 Series traps are also available with optional integral .045 perforated stainless steel strainer screens. CD-60 Series traps contain integral strainers with ratios of open area to inside area of pipe that equal or exceed those of most separate Y-type strainers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD-60 Series Controlled Disc Steam Traps - Model CD-61 - Armstrong International
Three Rivers, MI, USA
CD-60 Series Controlled Disc Steam Traps
Model CD-61
CD-60 Series Controlled Disc Steam Traps Model CD-61
Armstrong CD-40 and CD-60 Series controlled disc traps contain a replaceable capsule, making it possible to renew a worn trap by simply replacing the capsule. A heating chamber in the shell ensures consistent operation. This steam jacket provides a relatively constant temperature in the control chamber regardless of ambient conditions. Cycling rate is controlled and does not increase when the trap is exposed to cold winds, rain or snow. CD-40 Series traps are also available with optional integral .045 perforated stainless steel strainer screens. CD-60 Series traps contain integral strainers with ratios of open area to inside area of pipe that equal or exceed those of most separate Y-type strainers.

Armstrong CD-40 and CD-60 Series controlled disc traps contain a replaceable capsule, making it possible to renew a worn trap by simply replacing the capsule. A heating chamber in the shell ensures consistent operation. This steam jacket provides a relatively constant temperature in the control chamber regardless of ambient conditions. Cycling rate is controlled and does not increase when the trap is exposed to cold winds, rain or snow. CD-40 Series traps are also available with optional integral .045 perforated stainless steel strainer screens. CD-60 Series traps contain integral strainers with ratios of open area to inside area of pipe that equal or exceed those of most separate Y-type strainers.

Supplier's Site Datasheet
CD-60 Series Controlled Disc Steam Traps - Model CD-61 - Armstrong International
Three Rivers, MI, USA
CD-60 Series Controlled Disc Steam Traps
Model CD-61
CD-60 Series Controlled Disc Steam Traps Model CD-61
Armstrong CD-40 and CD-60 Series controlled disc traps contain a replaceable capsule, making it possible to renew a worn trap by simply replacing the capsule. A heating chamber in the shell ensures consistent operation. This steam jacket provides a relatively constant temperature in the control chamber regardless of ambient conditions. Cycling rate is controlled and does not increase when the trap is exposed to cold winds, rain or snow. CD-40 Series traps are also available with optional integral .045 perforated stainless steel strainer screens. CD-60 Series traps contain integral strainers with ratios of open area to inside area of pipe that equal or exceed those of most separate Y-type strainers.

Armstrong CD-40 and CD-60 Series controlled disc traps contain a replaceable capsule, making it possible to renew a worn trap by simply replacing the capsule. A heating chamber in the shell ensures consistent operation. This steam jacket provides a relatively constant temperature in the control chamber regardless of ambient conditions. Cycling rate is controlled and does not increase when the trap is exposed to cold winds, rain or snow. CD-40 Series traps are also available with optional integral .045 perforated stainless steel strainer screens. CD-60 Series traps contain integral strainers with ratios of open area to inside area of pipe that equal or exceed those of most separate Y-type strainers.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International Armstrong International
Product Category Steam Traps Steam Traps
Product Number Model CD-61 Model CD-61
Product Name CD-60 Series Controlled Disc Steam Traps CD-60 Series Controlled Disc Steam Traps
Steam Trap Type Disc Disc
Material SteelForged; Steel - High Carbon SteelForged; Steel - High Carbon
Operating Pressure 600 psi (422 m H2O) 600 psi (422 m H2O)
Operating Temperature 750 F (399 C) 750 F (399 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Operating Pressure 580 psi (408 m H2O)
View Details
Stainless Steel Ball Float Steam Trap DN15 to DN50 - FT46 - Spirax-Sarco
Specs
Steam Trap Type FloatThermostatic
Material Steel - Stainless
Operating Pressure 870 psi (612 m H2O)
View Details
Series TS-2 Radiator Traps - Model TS-2 - Armstrong International
Specs
Steam Trap Type Radiator
Material Bronze
Operating Pressure 50 psi (35.19 m H2O)
View Details
Forged HP/HT Steam Trap - Type N - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 4500 psi (3167 m H2O)
View Details