Armstrong International CD-33S Series Disc Steam Trap Model CD-33S

Description
The Armstrong CD-33 is a disc-style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs. The CD-33 is designed with three discharge ports, which offer stable disc operation to extend operating life. The capacities of the Armstrong CD-33 have been engineered specifically for the following applications: large steam main drips, process equipment and HVAC heating equipment on constant pressure. The CD-33L (low capacity) trap is designed for the low capacity applications of steam main drips and steam tracing lines. By ensuring that the capacities are designed to suit the application—and are not oversized—the CD-33 Series will last longer than other disc traps with excessive capacity ratings. Here’s why: Three-discharge port design Minimum wear with controlled cycling Freeze resistant Hardened seat and disc
Datasheet
Description
The Armstrong CD-33 is a disc-style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs. The CD-33 is designed with three discharge ports, which offer stable disc operation to extend operating life. The capacities of the Armstrong CD-33 have been engineered specifically for the following applications: large steam main drips, process equipment and HVAC heating equipment on constant pressure. The CD-33L (low capacity) trap is designed for the low capacity applications of steam main drips and steam tracing lines. By ensuring that the capacities are designed to suit the application—and are not oversized—the CD-33 Series will last longer than other disc traps with excessive capacity ratings. Here’s why: Three-discharge port design Minimum wear with controlled cycling Freeze resistant Hardened seat and disc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD-33S Series  Disc Steam Trap - Model CD-33S - Armstrong International
Three Rivers, MI, USA
CD-33S Series Disc Steam Trap
Model CD-33S
CD-33S Series Disc Steam Trap Model CD-33S
The Armstrong CD-33 is a disc-style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs. The CD-33 is designed with three discharge ports, which offer stable disc operation to extend operating life. The capacities of the Armstrong CD-33 have been engineered specifically for the following applications: large steam main drips, process equipment and HVAC heating equipment on constant pressure. The CD-33L (low capacity) trap is designed for the low capacity applications of steam main drips and steam tracing lines. By ensuring that the capacities are designed to suit the application—and are not oversized—the CD-33 Series will last longer than other disc traps with excessive capacity ratings. Here’s why: Three-discharge port design Minimum wear with controlled cycling Freeze resistant Hardened seat and disc

The Armstrong CD-33 is a disc-style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs.

The CD-33 is designed with three discharge ports, which offer stable disc operation to extend operating life. The capacities of the Armstrong CD-33 have been engineered specifically for the following applications: large steam main drips, process equipment and HVAC heating equipment on constant pressure.

The CD-33L (low capacity) trap is designed for the low capacity applications of steam main drips and steam tracing lines. By ensuring that the capacities are designed to suit the application—and are not oversized—the CD-33 Series will last longer than other disc traps with excessive capacity ratings. Here’s why:

  • Three-discharge port design
  • Minimum wear with controlled cycling
  • Freeze resistant
  • Hardened seat and disc
Supplier's Site Datasheet
CD-33S Series  Disc Steam Trap - Model CD-33S - Armstrong International
Three Rivers, MI, USA
CD-33S Series Disc Steam Trap
Model CD-33S
CD-33S Series Disc Steam Trap Model CD-33S
The Armstrong CD-33 is a disc-style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs. The CD-33 is designed with three discharge ports, which offer stable disc operation to extend operating life. The capacities of the Armstrong CD-33 have been engineered specifically for the following applications: large steam main drips, process equipment and HVAC heating equipment on constant pressure. The CD-33L (low capacity) trap is designed for the low capacity applications of steam main drips and steam tracing lines. By ensuring that the capacities are designed to suit the application—and are not oversized—the CD-33 Series will last longer than other disc traps with excessive capacity ratings. Here’s why: Three-discharge port design Minimum wear with controlled cycling Freeze resistant Hardened seat and disc

The Armstrong CD-33 is a disc-style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs.

The CD-33 is designed with three discharge ports, which offer stable disc operation to extend operating life. The capacities of the Armstrong CD-33 have been engineered specifically for the following applications: large steam main drips, process equipment and HVAC heating equipment on constant pressure.

The CD-33L (low capacity) trap is designed for the low capacity applications of steam main drips and steam tracing lines. By ensuring that the capacities are designed to suit the application—and are not oversized—the CD-33 Series will last longer than other disc traps with excessive capacity ratings. Here’s why:

  • Three-discharge port design
  • Minimum wear with controlled cycling
  • Freeze resistant
  • Hardened seat and disc
Supplier's Site Datasheet
CD-33S Series  Disc Steam Trap - Model CD-33S - Armstrong International
Three Rivers, MI, USA
CD-33S Series Disc Steam Trap
Model CD-33S
CD-33S Series Disc Steam Trap Model CD-33S
The Armstrong CD-33 is a disc-style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs. The CD-33 is designed with three discharge ports, which offer stable disc operation to extend operating life. The capacities of the Armstrong CD-33 have been engineered specifically for the following applications: large steam main drips, process equipment and HVAC heating equipment on constant pressure. The CD-33L (low capacity) trap is designed for the low capacity applications of steam main drips and steam tracing lines. By ensuring that the capacities are designed to suit the application—and are not oversized—the CD-33 Series will last longer than other disc traps with excessive capacity ratings. Here’s why: Three-discharge port design Minimum wear with controlled cycling Freeze resistant Hardened seat and disc

The Armstrong CD-33 is a disc-style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs.

The CD-33 is designed with three discharge ports, which offer stable disc operation to extend operating life. The capacities of the Armstrong CD-33 have been engineered specifically for the following applications: large steam main drips, process equipment and HVAC heating equipment on constant pressure.

The CD-33L (low capacity) trap is designed for the low capacity applications of steam main drips and steam tracing lines. By ensuring that the capacities are designed to suit the application—and are not oversized—the CD-33 Series will last longer than other disc traps with excessive capacity ratings. Here’s why:

  • Three-discharge port design
  • Minimum wear with controlled cycling
  • Freeze resistant
  • Hardened seat and disc
Supplier's Site Datasheet

Technical Specifications

  Armstrong International Armstrong International Armstrong International
Product Category Steam Traps Steam Traps Steam Traps
Product Number Model CD-33S Model CD-33S Model CD-33S
Product Name CD-33S Series Disc Steam Trap CD-33S Series Disc Steam Trap CD-33S Series Disc Steam Trap
Steam Trap Type Disc Disc Disc
Material Steel - Stainless Steel - Stainless Steel - Stainless
Operating Pressure 600 psi (422 m H2O) 600 psi (422 m H2O) 600 psi (422 m H2O)
Operating Temperature 752 F (400 C) 752 F (400 C) 752 F (400 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Steel - Stainless
Operating Pressure 87.02 psi (61.24 m H2O)
View Details
Thermostatic Radiator Steam Traps - 0036040 - Watts
Specs
Steam Trap Type Radiator
Material Brass
Operating Pressure 65 psi (45.75 m H2O)
View Details
ICS Series Float & Thermostatic Steam Traps - Model 1 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Steel - Stainless
Operating Pressure 465 psi (327 m H2O)
View Details
Sealed Stainless Steel Ball Float Steam Trap (for use with Pipeline Connectors) - UFT32 - Spirax-Sarco
Specs
Steam Trap Type FloatThermostatic
Material Steel - Stainless
Operating Pressure 725 psi (510 m H2O)
View Details