Armstrong International B Series Float & Thermostatic Steam Traps Model B8

Description
Armstrong B and BI Series F&T traps combine high standards of performance and long life with economy. They are ideal for heating service where continuous drainage with high air-venting capacity is required. Due to the wide use of vacuum returns in systems of this type, the thermostatic air vent element is charged to give it the capability of compensated response to the pressure-temperature curve of steam at any pressure from less than 20" (500 mm) Hg vacuum to 30 psig (2 bar) gauge. B and BI Series F&T traps will vent air slightly below steam temperature throughout this entire range of operation. All B Series traps, except the 1/2" (15 mm) and 3/4" (20 mm), have inlet connections on both sides of the body to provide flexibility in piping. The BI Series F&T traps in sizes 1/2" (15 mm), 3/4" (20 mm) and 1" (25 mm) feature the convenience of in-line connections with the same internals as the B Series.
Datasheet
Description
Armstrong B and BI Series F&T traps combine high standards of performance and long life with economy. They are ideal for heating service where continuous drainage with high air-venting capacity is required. Due to the wide use of vacuum returns in systems of this type, the thermostatic air vent element is charged to give it the capability of compensated response to the pressure-temperature curve of steam at any pressure from less than 20" (500 mm) Hg vacuum to 30 psig (2 bar) gauge. B and BI Series F&T traps will vent air slightly below steam temperature throughout this entire range of operation. All B Series traps, except the 1/2" (15 mm) and 3/4" (20 mm), have inlet connections on both sides of the body to provide flexibility in piping. The BI Series F&T traps in sizes 1/2" (15 mm), 3/4" (20 mm) and 1" (25 mm) feature the convenience of in-line connections with the same internals as the B Series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B Series Float & Thermostatic Steam Traps - Model B8 - Armstrong International
Three Rivers, MI, USA
B Series Float & Thermostatic Steam Traps
Model B8
B Series Float & Thermostatic Steam Traps Model B8
Armstrong B and BI Series F&T traps combine high standards of performance and long life with economy. They are ideal for heating service where continuous drainage with high air-venting capacity is required. Due to the wide use of vacuum returns in systems of this type, the thermostatic air vent element is charged to give it the capability of compensated response to the pressure-temperature curve of steam at any pressure from less than 20" (500 mm) Hg vacuum to 30 psig (2 bar) gauge. B and BI Series F&T traps will vent air slightly below steam temperature throughout this entire range of operation. All B Series traps, except the 1/2" (15 mm) and 3/4" (20 mm), have inlet connections on both sides of the body to provide flexibility in piping. The BI Series F&T traps in sizes 1/2" (15 mm), 3/4" (20 mm) and 1" (25 mm) feature the convenience of in-line connections with the same internals as the B Series.

Armstrong B and BI Series F&T traps combine high standards of performance and long life with economy. They are ideal for heating service where continuous drainage with high air-venting capacity is required.

Due to the wide use of vacuum returns in systems of this type, the thermostatic air vent element is charged to give it the capability of compensated response to the pressure-temperature curve of steam at any pressure from less than 20" (500 mm) Hg vacuum to 30 psig (2 bar) gauge. B and BI Series F&T traps will vent air slightly below steam temperature throughout this entire range of operation.

All B Series traps, except the 1/2" (15 mm) and 3/4" (20 mm), have inlet connections on both sides of the body to provide flexibility in piping. The BI Series F&T traps in sizes 1/2" (15 mm), 3/4" (20 mm) and 1" (25 mm) feature the convenience of in-line connections with the same internals as the B Series.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Steam Traps
Product Number Model B8
Product Name B Series Float & Thermostatic Steam Traps
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 30 psi (21.11 m H2O)
Operating Temperature 377 F (192 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 145 psi (102 m H2O)
View Details
Thermostatic Radiator Steam Traps - 0036043 - Watts
Specs
Steam Trap Type Radiator
Material Brass
Operating Pressure 65 psi (45.75 m H2O)
View Details
Specs
Steam Trap Type BalancedPressure
Material Steel - Stainless
Operating Pressure 90 psi (63.34 m H2O)
View Details
CD-72S/SL Series Disc Trap - CD-72SL - Armstrong International
Specs
Steam Trap Type Disc
Material SteelForged
Operating Pressure 600 psi (422 m H2O)
View Details