Armstrong International TT Series Thermostatic Steam Trap Model TT-2000

Description
The balanced-pressure bellows thermostatic steam trap has a sealed, stainless steel body that is lightweight, compact and highly resistant to corrosion. The cage, bellows, valve and seat are all assembled into a precisely calibrated operating unit that ensures positive opening and closing action at slightly below steam temperature. The unique stainless steel construction is smaller and much lighter than comparable cast iron, brass or steel traps. TTF-1 is available with straight-thru or right-angle connections. TT-2000 with the 360˚ universal stainless steel connector comes with either a standard connector or the IS-2 connector with integral strainer and is adaptable to Armstrong’s Trap Valve Station (TVS).
Datasheet
Description
The balanced-pressure bellows thermostatic steam trap has a sealed, stainless steel body that is lightweight, compact and highly resistant to corrosion. The cage, bellows, valve and seat are all assembled into a precisely calibrated operating unit that ensures positive opening and closing action at slightly below steam temperature. The unique stainless steel construction is smaller and much lighter than comparable cast iron, brass or steel traps. TTF-1 is available with straight-thru or right-angle connections. TT-2000 with the 360˚ universal stainless steel connector comes with either a standard connector or the IS-2 connector with integral strainer and is adaptable to Armstrong’s Trap Valve Station (TVS).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TT Series Thermostatic Steam Trap - Model TT-2000 - Armstrong International
Three Rivers, MI, USA
TT Series Thermostatic Steam Trap
Model TT-2000
TT Series Thermostatic Steam Trap Model TT-2000
The balanced-pressure bellows thermostatic steam trap has a sealed, stainless steel body that is lightweight, compact and highly resistant to corrosion. The cage, bellows, valve and seat are all assembled into a precisely calibrated operating unit that ensures positive opening and closing action at slightly below steam temperature. The unique stainless steel construction is smaller and much lighter than comparable cast iron, brass or steel traps. TTF-1 is available with straight-thru or right-angle connections. TT-2000 with the 360˚ universal stainless steel connector comes with either a standard connector or the IS-2 connector with integral strainer and is adaptable to Armstrong’s Trap Valve Station (TVS).

The balanced-pressure bellows thermostatic steam trap has a sealed, stainless steel body that is lightweight, compact and highly resistant to corrosion. The cage, bellows, valve and seat are all assembled into a precisely calibrated operating unit that ensures positive opening and closing action at slightly below steam temperature.

The unique stainless steel construction is smaller and much lighter than comparable cast iron, brass or steel traps. TTF-1 is available with straight-thru or right-angle connections. TT-2000 with the 360˚ universal stainless steel connector comes with either a standard connector or the IS-2 connector with integral strainer and is adaptable to Armstrong’s Trap Valve Station (TVS).

Supplier's Site Datasheet
TT Series Thermostatic Steam Trap - Model TT-2000 - Armstrong International
Three Rivers, MI, USA
TT Series Thermostatic Steam Trap
Model TT-2000
TT Series Thermostatic Steam Trap Model TT-2000
The balanced-pressure bellows thermostatic steam trap has a sealed, stainless steel body that is lightweight, compact and highly resistant to corrosion. The cage, bellows, valve and seat are all assembled into a precisely calibrated operating unit that ensures positive opening and closing action at slightly below steam temperature. The unique stainless steel construction is smaller and much lighter than comparable cast iron, brass or steel traps. TTF-1 is available with straight-thru or right-angle connections. TT-2000 with the 360˚ universal stainless steel connector comes with either a standard connector or the IS-2 connector with integral strainer and is adaptable to Armstrong’s Trap Valve Station (TVS).

The balanced-pressure bellows thermostatic steam trap has a sealed, stainless steel body that is lightweight, compact and highly resistant to corrosion. The cage, bellows, valve and seat are all assembled into a precisely calibrated operating unit that ensures positive opening and closing action at slightly below steam temperature.

The unique stainless steel construction is smaller and much lighter than comparable cast iron, brass or steel traps. TTF-1 is available with straight-thru or right-angle connections. TT-2000 with the 360˚ universal stainless steel connector comes with either a standard connector or the IS-2 connector with integral strainer and is adaptable to Armstrong’s Trap Valve Station (TVS).

Supplier's Site Datasheet
TT Series Thermostatic Steam Trap - Model TT-2000 - Armstrong International
Three Rivers, MI, USA
TT Series Thermostatic Steam Trap
Model TT-2000
TT Series Thermostatic Steam Trap Model TT-2000
The balanced-pressure bellows thermostatic steam trap has a sealed, stainless steel body that is lightweight, compact and highly resistant to corrosion. The cage, bellows, valve and seat are all assembled into a precisely calibrated operating unit that ensures positive opening and closing action at slightly below steam temperature. The unique stainless steel construction is smaller and much lighter than comparable cast iron, brass or steel traps. TTF-1 is available with straight-thru or right-angle connections. TT-2000 with the 360˚ universal stainless steel connector comes with either a standard connector or the IS-2 connector with integral strainer and is adaptable to Armstrong’s Trap Valve Station (TVS).

The balanced-pressure bellows thermostatic steam trap has a sealed, stainless steel body that is lightweight, compact and highly resistant to corrosion. The cage, bellows, valve and seat are all assembled into a precisely calibrated operating unit that ensures positive opening and closing action at slightly below steam temperature.

The unique stainless steel construction is smaller and much lighter than comparable cast iron, brass or steel traps. TTF-1 is available with straight-thru or right-angle connections. TT-2000 with the 360˚ universal stainless steel connector comes with either a standard connector or the IS-2 connector with integral strainer and is adaptable to Armstrong’s Trap Valve Station (TVS).

Supplier's Site Datasheet

Technical Specifications

  Armstrong International Armstrong International Armstrong International
Product Category Steam Traps Steam Traps Steam Traps
Product Number Model TT-2000 Model TT-2000 Model TT-2000
Product Name TT Series Thermostatic Steam Trap TT Series Thermostatic Steam Trap TT Series Thermostatic Steam Trap
Steam Trap Type Thermostatic Bellows Thermostatic Bellows Thermostatic Bellows
Material Steel - Stainless Steel - Stainless Steel - Stainless
Operating Pressure 300 psi (211 m H2O) 300 psi (211 m H2O) 300 psi (211 m H2O)
Operating Temperature 450 F (232 C) 450 F (232 C) 450 F (232 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 145 psi (102 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Carbon Steel
Operating Pressure 450 psi (317 m H2O)
View Details
CD-40 Series Controlled Disc Steam Traps - Model CD-41 - Armstrong International
Specs
Steam Trap Type Disc
Material Steel - High Carbon
Operating Pressure 600 psi (422 m H2O)
View Details
Compressed Air Drain Trap - Type MFAS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details