Armstrong International 80-DC Series Automatic Differential Condensate Controllers Model 84-DC

Description
Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from the drain point, often referred to as siphon drainage, the reduction in pressure that occurs when the condensate is elevated causes a portion of it to flash back into steam. Ordinary steam traps, unable to differentiate between flash steam and live steam, close and impede drainage. Increased velocity with gravity drainage will aid in drawing the condensate and air to the DC. This increased velocity is caused by an internal bypass, controlled by a manual metering valve, so the condensate controller will automatically vent the bypass or secondary steam. This steam is then directed to the condensate return line or collected for use in other heat exchangers.
Datasheet
Description
Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from the drain point, often referred to as siphon drainage, the reduction in pressure that occurs when the condensate is elevated causes a portion of it to flash back into steam. Ordinary steam traps, unable to differentiate between flash steam and live steam, close and impede drainage. Increased velocity with gravity drainage will aid in drawing the condensate and air to the DC. This increased velocity is caused by an internal bypass, controlled by a manual metering valve, so the condensate controller will automatically vent the bypass or secondary steam. This steam is then directed to the condensate return line or collected for use in other heat exchangers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80-DC Series Automatic Differential Condensate Controllers - Model 84-DC - Armstrong International
Three Rivers, MI, USA
80-DC Series Automatic Differential Condensate Controllers
Model 84-DC
80-DC Series Automatic Differential Condensate Controllers Model 84-DC
Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from the drain point, often referred to as siphon drainage, the reduction in pressure that occurs when the condensate is elevated causes a portion of it to flash back into steam. Ordinary steam traps, unable to differentiate between flash steam and live steam, close and impede drainage. Increased velocity with gravity drainage will aid in drawing the condensate and air to the DC. This increased velocity is caused by an internal bypass, controlled by a manual metering valve, so the condensate controller will automatically vent the bypass or secondary steam. This steam is then directed to the condensate return line or collected for use in other heat exchangers.

Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage.

When lifting from the drain point, often referred to as siphon drainage, the reduction in pressure that occurs when the condensate is elevated causes a portion of it to flash back into steam.

Ordinary steam traps, unable to differentiate between flash steam and live steam, close and impede drainage. Increased velocity with gravity drainage will aid in drawing the condensate and air to the DC.

This increased velocity is caused by an internal bypass, controlled by a manual metering valve, so the condensate controller will automatically vent the bypass or secondary steam. This steam is then directed to the condensate return line or collected for use in other heat exchangers.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Steam Traps
Product Number Model 84-DC
Product Name 80-DC Series Automatic Differential Condensate Controllers
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 250 psi (176 m H2O)
Operating Temperature 450 F (232 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Operating Pressure 580 psi (408 m H2O)
View Details
Specs
Steam Trap Type Disc
Material SteelForged
Operating Pressure 1440 psi (1014 m H2O)
View Details
Thermostatic Radiator Steam Traps - 0036050 - Watts
Specs
Steam Trap Type Radiator
Material Brass
Operating Pressure 65 psi (45.75 m H2O)
View Details
AIC Series Float & Thermostatic Steam Traps - Model AIC3 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Ductile; Steel - Stainless
Operating Pressure 465 psi (327 m H2O)
View Details