Armstrong International 411G/421 Series Inverted Bucket Steam Trap Model 411G

Description
Armstrong Model 411G vertical installation and Model 421 horizontal installation offer smaller capacities at higher pressures. A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. The mechanism is free-floating and has no fixed pivots to create wear or friction. Because the mechanism is located at the top of the trap, no dirt can collect on the orifice. Small particles of dirt are held in suspension until discharged by the full differential purging action when the bucket sinks, pulling the valve off the seat. The discharge orifice is surrounded by a water seal, which prevents live steam loss. Automatic air venting is provided by a small vent hole in the bucket. Inverted bucket traps drain continuously, although discharging intermittently, allowing no condensate backup. They are also resistant to water hammer.
Datasheet
Description
Armstrong Model 411G vertical installation and Model 421 horizontal installation offer smaller capacities at higher pressures. A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. The mechanism is free-floating and has no fixed pivots to create wear or friction. Because the mechanism is located at the top of the trap, no dirt can collect on the orifice. Small particles of dirt are held in suspension until discharged by the full differential purging action when the bucket sinks, pulling the valve off the seat. The discharge orifice is surrounded by a water seal, which prevents live steam loss. Automatic air venting is provided by a small vent hole in the bucket. Inverted bucket traps drain continuously, although discharging intermittently, allowing no condensate backup. They are also resistant to water hammer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
411G/421 Series Inverted Bucket Steam Trap - Model 411G - Armstrong International
Three Rivers, MI, USA
411G/421 Series Inverted Bucket Steam Trap
Model 411G
411G/421 Series Inverted Bucket Steam Trap Model 411G
Armstrong Model 411G vertical installation and Model 421 horizontal installation offer smaller capacities at higher pressures. A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. The mechanism is free-floating and has no fixed pivots to create wear or friction. Because the mechanism is located at the top of the trap, no dirt can collect on the orifice. Small particles of dirt are held in suspension until discharged by the full differential purging action when the bucket sinks, pulling the valve off the seat. The discharge orifice is surrounded by a water seal, which prevents live steam loss. Automatic air venting is provided by a small vent hole in the bucket. Inverted bucket traps drain continuously, although discharging intermittently, allowing no condensate backup. They are also resistant to water hammer.

Armstrong Model 411G vertical installation and Model 421 horizontal installation offer smaller capacities at higher pressures.

A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. The mechanism is free-floating and has no fixed pivots to create wear or friction.

Because the mechanism is located at the top of the trap, no dirt can collect on the orifice. Small particles of dirt are held in suspension until discharged by the full differential purging action when the bucket sinks, pulling the valve off the seat.

The discharge orifice is surrounded by a water seal, which prevents live steam loss. Automatic air venting is provided by a small vent hole in the bucket.

Inverted bucket traps drain continuously, although discharging intermittently, allowing no condensate backup. They are also resistant to water hammer.

Supplier's Site Datasheet
411G/421 Series Inverted Bucket Steam Trap - Model 411G - Armstrong International
Three Rivers, MI, USA
411G/421 Series Inverted Bucket Steam Trap
Model 411G
411G/421 Series Inverted Bucket Steam Trap Model 411G
Armstrong Model 411G vertical installation and Model 421 horizontal installation offer smaller capacities at higher pressures. A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. The mechanism is free-floating and has no fixed pivots to create wear or friction. Because the mechanism is located at the top of the trap, no dirt can collect on the orifice. Small particles of dirt are held in suspension until discharged by the full differential purging action when the bucket sinks, pulling the valve off the seat. The discharge orifice is surrounded by a water seal, which prevents live steam loss. Automatic air venting is provided by a small vent hole in the bucket. Inverted bucket traps drain continuously, although discharging intermittently, allowing no condensate backup. They are also resistant to water hammer.

Armstrong Model 411G vertical installation and Model 421 horizontal installation offer smaller capacities at higher pressures.

A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. The mechanism is free-floating and has no fixed pivots to create wear or friction.

Because the mechanism is located at the top of the trap, no dirt can collect on the orifice. Small particles of dirt are held in suspension until discharged by the full differential purging action when the bucket sinks, pulling the valve off the seat.

The discharge orifice is surrounded by a water seal, which prevents live steam loss. Automatic air venting is provided by a small vent hole in the bucket.

Inverted bucket traps drain continuously, although discharging intermittently, allowing no condensate backup. They are also resistant to water hammer.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International Armstrong International
Product Category Steam Traps Steam Traps
Product Number Model 411G Model 411G
Product Name 411G/421 Series Inverted Bucket Steam Trap 411G/421 Series Inverted Bucket Steam Trap
Steam Trap Type Bucket Bucket
Material SteelForged SteelForged
Operating Pressure 1000 psi (704 m H2O) 1000 psi (704 m H2O)
Operating Temperature 800 F (427 C) 800 F (427 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Carbon Steel
Operating Pressure 300 psi (211 m H2O)
View Details
SH-4000 Series Bimetallic Steam Traps - SH-4009H - Armstrong International
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 900 psi (633 m H2O)
View Details
Thermostatic Radiator Steam Traps - 0036042 - Watts
Specs
Steam Trap Type Radiator
Material Brass
Operating Pressure 65 psi (45.75 m H2O)
View Details